Band pass filter for wireless communication, radar, sensors, and biomedical signal processing with a pass band of 20.0 to 25.0 GHz, insertion loss of 2.0 dB max, VSWR of 1.8 max, and 60 dB rejection from DC to 15.0 GHz and 30.0 to 37.5 GHz. It has a 2.92mm female connector, 50 Ω impedance, 10 W power rating, and operates from -40 to +70°C. The component is housed in a black enclosure measuring 35×14×7 mm and includes a one-year standard warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2635140 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 20000 to 25000 MHz |