The UIYBPF237158A series comprises band pass filters operating from 137 to 167 MHz, designed for military, space, and commercial applications. Each variant features an insertion loss of 1.0 dB max, 0.5 dB passband ripple, VSWR of 1.3 max, and power handling of 20 W. Rejection exceeds 45 dB from DC to 120 MHz and from 158 to 980 MHz for the 137-147 MHz models, or from DC to 125 MHz and 180 to 1000 MHz for the 140-167 MHz models. Operating temperature ranges from -20 to +55 °C. Connectors are provided as SMA-F or N-F. The physical dimensions are 27.73 mm x 10.748 mm x 26.1 mm, with a 6.5 mm thru-hole mounting feature.
137 to 167MHz – Band Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYBPF237158A |
| Product Name | RF Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Bandwidth | 137000 to 167000 kHz |
| Insertion Loss | 1 dB |