Spinner Atlanta 8.5 kW UHF Diplexer With Filters BN 57 29 42

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
8.5 kW UHF Diplexer With Filters
BN 57 29 42
8.5 kW UHF Diplexer With Filters BN 57 29 42

Technical Specifications

  Spinner Atlanta
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number BN 57 29 42
Product Name 8.5 kW UHF Diplexer With Filters
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

1985-2015 MHz / 2170-2200 MHz Cavity Duplexer - AE2000-2185DB5401 - Anatech Electronics, Inc.
Specs
Device Type Duplexer
Insertion Loss 1 dB
Return Loss 15 dB
View Details
Duplexer - 5o40621120 - 5o.com
Specs
Device Type Duplexer
Connectors SMA; N,SMA
Insertion Loss 1 dB
View Details
RF Multiplexers - 3157-RDP-2R15+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 16-SMD, No Lead
Return Loss 15 dB
View Details