Mini-Circuits RF Multiplexers RDP-2R15+

Description
DIPLEXER / SURF MOUNT / ROHS
Request a Quote Datasheet
Description
DIPLEXER / SURF MOUNT / ROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Multiplexers - 3157-RDP-2R15+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
3157-RDP-2R15+DKR-ND
RF Multiplexers 3157-RDP-2R15+DKR-ND
DIPLEXER / SURF MOUNT / ROHS

DIPLEXER / SURF MOUNT / ROHS

Buy Now Datasheet
RF Multiplexers - 3157-RDP-2R15+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
3157-RDP-2R15+TR-ND
RF Multiplexers 3157-RDP-2R15+TR-ND
DIPLEXER / SURF MOUNT / ROHS

DIPLEXER / SURF MOUNT / ROHS

Buy Now Datasheet
RF Multiplexers - 3157-RDP-2R15+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Multiplexers
3157-RDP-2R15+CT-ND
RF Multiplexers 3157-RDP-2R15+CT-ND
DIPLEXER / SURF MOUNT / ROHS

DIPLEXER / SURF MOUNT / ROHS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number 3157-RDP-2R15+DKR-ND
Product Name RF Multiplexers
Device Type Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

2500-2570MHz and 2620-2690MHz N-Female Coaxial Cavity Diplexer Rated at 50 Watts (CW) - HRT-DX(2535/2655)-003N - Chengdu Filter Technology Co., Ltd.
Specs
Device Type Diplexer
Connectors Type N
Insertion Loss 1 dB
View Details
5715-5785 / 5825-5895 MHz Cavity Diplexer - AE5750-5860DP5449 - Anatech Electronics, Inc.
Specs
Device Type Diplexer
Insertion Loss 1.3 dB
Return Loss 16 dB
View Details
Triplexer - 5o411501240 - 5o.com
Specs
Device Type Triplexer
Connectors SMA; N,SMA
Insertion Loss 1.2 dB
View Details
Lumped LC Diplexer, DC-204/258-1220 MHz, 75Ω - DPLB-2025A0+ - Mini-Circuits
Specs
Device Type Diplexer
Insertion Loss 1 dB
RX (Low) 204 MHz
View Details