Spinner Atlanta Adaptor BN 39 33 50

Description
Adaptor 7-16, male-male
Description
Adaptor 7-16, male-male

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Adaptor
BN 39 33 50
Adaptor BN 39 33 50
Adaptor 7-16, male-male

Adaptor 7-16, male-male

Technical Specifications

  Spinner Atlanta
Product Category RF Adapters
Product Number BN 39 33 50
Product Name Adaptor
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

N-Male to SMA-Male Adapter - NM-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Plug-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
RF Adapter Right-Angle 1.85mm Female to 2.4mm Male DC - 50GHz 50Ω - 185FR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Female
Frequency Range 50000.0 MHz
VSWR 1.06 :1
View Details
WR137(BJ70) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR137A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 5380.0 to 8170.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details