Spinner Atlanta Precision Inter Series Adaptor BN 29 38 03

Description
Inter series adaptors
Description
Inter series adaptors

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Precision Inter Series Adaptor
BN 29 38 03
Precision Inter Series Adaptor BN 29 38 03
Inter series adaptors

Inter series adaptors

Technical Specifications

  Spinner Atlanta
Product Category RF Adapters
Product Number BN 29 38 03
Product Name Precision Inter Series Adaptor
Adapter Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight N Female to N Female DC - 6GHz 50Ω - NF-NF50+ - Mini-Circuits
Specs
Connector Type Type N
Frequency Range 6000.0 MHz
VSWR 1.1 :1
View Details