Spinner Atlanta BN 15 47 96

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
BN 15 47 96
BN 15 47 96

Technical Specifications

  Spinner Atlanta
Product Category RF Attenuators
Product Number BN 15 47 96
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2050006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Attenuators - 3157-PAT-15+DKR-ND - DigiKey
Specs
Attenuation 15 dB
Package Type 4-SMD, Flat Leads
View Details
75 Ohm, 6-Bit, 0.5 dB Step, Serial/Parallel DSA - QPC3624 - Qorvo
Specs
Frequency 0.0470 to 2 GHz
Attenuation 31.5 dB
Package Type QFN
View Details