Mini-Circuits Attenuators PAT-15+

Description
15 DB SMT FXD ATTEN, DC-7000 MHZ
Request a Quote Datasheet
Description
15 DB SMT FXD ATTEN, DC-7000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-PAT-15+DKR-ND - DigiKey
Thief River Falls, MN, United States
15 DB SMT FXD ATTEN, DC-7000 MHZ

15 DB SMT FXD ATTEN, DC-7000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-15+TR-ND - DigiKey
Thief River Falls, MN, United States
15 DB SMT FXD ATTEN, DC-7000 MHZ

15 DB SMT FXD ATTEN, DC-7000 MHZ

Buy Now Datasheet
Attenuators - 3157-PAT-15+CT-ND - DigiKey
Thief River Falls, MN, United States
15 DB SMT FXD ATTEN, DC-7000 MHZ

15 DB SMT FXD ATTEN, DC-7000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-PAT-15+DKR-ND
Product Name Attenuators
Attenuation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123103 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
Connectors Type N; N
View Details
Coaxial Attenuator - 5o201000265350 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.45 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
5 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-5+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 0.0100 to 60 GHz
Attenuation 3.4 to 6.8 dB
View Details
2 suppliers