Spinner Atlanta Waveguide Coax Adapter 86 64 04

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Waveguide Coax Adapter
86 64 04
Waveguide Coax Adapter 86 64 04

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 86 64 04
Product Name Waveguide Coax Adapter
Component Type Waveguide Coax Adapter
Cross Section Rectangular
Material Silver
Operating Frequency 1.72 to 2.61 GHz
EIA Waveguide Size 430
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Circulator - 5o1250311 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.20 to 3.60 GHz
VSWR 1.15 :1
View Details
MW Transitions and Iso-adapters -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Type Transition
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
Conical Horn Antennas - NCHA495 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 46.30 to 63.50 GHz
VSWR 1.25 :1
View Details