Spinner Atlanta Switch 46 48 52

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Norcross, GA, USA
Switch
46 48 52
Switch 46 48 52

Technical Specifications

  Spinner Atlanta
Product Category RF Waveguide Components
Product Number 46 48 52
Product Name Switch
Component Type Switch
Unlock Full Specs
to access all available technical data

Similar Products

18 to 26.5GHz Fullband WR42 Waveguide Isolator - UIYWI2869A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 18.00 to 26.50 GHz
VSWR 1.25 :1
View Details
Dual Junction Coaxial Circulator - 5o13261814 - 5o.com
Specs
Component Type Circulator
Operating Frequency 8.00 to 12.00 GHz
VSWR 1.3 :1
View Details
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Component Type Gain Horn
Cross Section Rectangular
Operating Frequency 1.00 to 2.00 GHz
View Details
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 40.00 to 60.00 GHz
View Details