Mini-Circuits Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω WVA-40603GX+

Description
Mini-Circuits' WVA-40603G(X)+ is a wideband medium power amplifier, covering the full WR19 40 to 60 GHz band in a single device. The model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC protection features such as over-voltage, reverse voltage, and in-rush current protection to protect from damage in case of unexpected spikes in voltage during operation. The high frequency operation combined with high gain and medium output power makes this amplifier an ideal choice for SATCOM applications and 5G testing in millimeter wave bands.
Request a Quote Datasheet
Description
Mini-Circuits' WVA-40603G(X)+ is a wideband medium power amplifier, covering the full WR19 40 to 60 GHz band in a single device. The model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC protection features such as over-voltage, reverse voltage, and in-rush current protection to protect from damage in case of unexpected spikes in voltage during operation. The high frequency operation combined with high gain and medium output power makes this amplifier an ideal choice for SATCOM applications and 5G testing in millimeter wave bands.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω - WVA-40603GX+ - Mini-Circuits
Brooklyn, NY, United States
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω
WVA-40603GX+
Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω WVA-40603GX+
Mini-Circuits' WVA-40603G(X)+ is a wideband medium power amplifier, covering the full WR19 40 to 60 GHz band in a single device. The model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC protection features such as over-voltage, reverse voltage, and in-rush current protection to protect from damage in case of unexpected spikes in voltage during operation. The high frequency operation combined with high gain and medium output power makes this amplifier an ideal choice for SATCOM applications and 5G testing in millimeter wave bands.

Mini-Circuits' WVA-40603G(X)+ is a wideband medium power amplifier, covering the full WR19 40 to 60 GHz band in a single device. The model operates over a single positive supply range of +10 to +15 V, allowing users to choose their desired operating voltage. Internal DC-DC conversion circuitry maintains consistent efficiency over the full input voltage range. The amplifier incorporates several DC protection features such as over-voltage, reverse voltage, and in-rush current protection to protect from damage in case of unexpected spikes in voltage during operation. The high frequency operation combined with high gain and medium output power makes this amplifier an ideal choice for SATCOM applications and 5G testing in millimeter wave bands.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Waveguide Components
Product Number WVA-40603GX+
Product Name Connectorized WR19, Medium Power Amplifier, 40 GHz to 60 GHz, 50Ω
Component Type Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
Connectorized WR15, Low Noise, Medium Power Amplifier, 50 GHz to 75 GHz, 50Ω - WVA-50753G+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 50.00 to 75.00 GHz
View Details
Connectorized WR12, Medium Power, Linear Amplifier, 71 GHz to 86 GHz, 50Ω - WVA-71863HPX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 71.00 to 86.00 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details