5o.com Dual Junction Coaxial Circulator 5o13261814

Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Description
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5o13261814 is a 4-port dual junction coaxial circulator designed for RF power amplifier protection in communications and defense applications. It operates from 8.0 to 12.0 GHz with a VSWR of 1.3 max, 36 dB minimum isolation between ports 2 and 1, and 18 dB minimum isolation between ports 1 and 4. Insertion loss is 0.5 dB max. The device features SMA female connectors with SMA male at Port 1, a 50 Ω impedance, and handles 60 W forward and reverse power. Its physical dimensions are 26 × 18 × 13.8 mm, and it operates from -55 to +85 °C with a storage temperature range of -55 to +125 °C.

Datasheet Summary
Powered by GS/AI

The 5o13261814 is a 4-port dual junction coaxial circulator designed for RF power amplifier protection in communications and defense applications. It operates from 8.0 to 12.0 GHz with a VSWR of 1.3 max, 36 dB minimum isolation between ports 2 and 1, and 18 dB minimum isolation between ports 1 and 4. Insertion loss is 0.5 dB max. The device features SMA female connectors with SMA male at Port 1, a 50 Ω impedance, and handles 60 W forward and reverse power. Its physical dimensions are 26 × 18 × 13.8 mm, and it operates from -55 to +85 °C with a storage temperature range of -55 to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator - 5o13261814 - 5o.com
Guangdong, China
Dual Junction Coaxial Circulator
5o13261814
Dual Junction Coaxial Circulator 5o13261814
Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request.

Engineered to operate cover 56MHz to 40GHz, with BW up to 13.5GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.

Supplier's Site Datasheet

Technical Specifications

  5o.com
Product Category RF Waveguide Components
Product Number 5o13261814
Product Name Dual Junction Coaxial Circulator
Component Type Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Circulator - 5o1364340 - 5o.com
Specs
Component Type Circulator
Operating Frequency 2.00 to 4.00 GHz
VSWR 1.35 :1
View Details
Waveguide Isolator - 5o0619570 - 5o.com
Specs
Component Type Isolator
Operating Frequency 43.00 to 46.00 GHz
VSWR 1.35 :1
View Details
Dual Junction Coaxial Circulator - 5o13101490 - 5o.com
Specs
Component Type Circulator
Operating Frequency 1.35 to 2.70 GHz
VSWR 1.3 :1
View Details
Dual Junction Coaxial Circulator - 5o131608004 - 5o.com
Specs
Component Type Circulator
Operating Frequency 0.01 to 0.06 GHz
VSWR 1.25 :1
View Details