RS Components, Ltd. 7888709

Description
This thermocouple sensor is constructed using a 3m length PTFE wire constructed as a twisted pair. The wire used is ½ Class 1 Type T alloys (Cu / Co). A weld bead is manufactured at one end of the wire whilst the other end is terminated in a moulded miniature thermocouple plug. The cable can be wrapped around the plug to keep it tidy. Measurement Temperature: -100°C to +250°C Sensor Type = T Probe Type = Air Probe Tip Type = Conical Probe Length = 110mm Maximum Temperature Measurement = +400 °C Cable Length = 3m Best Accuracy = ±0.25 °C Connector Type = Plug Calibrated = SYSCAL
Request a Quote
Description
This thermocouple sensor is constructed using a 3m length PTFE wire constructed as a twisted pair. The wire used is ½ Class 1 Type T alloys (Cu / Co). A weld bead is manufactured at one end of the wire whilst the other end is terminated in a moulded miniature thermocouple plug. The cable can be wrapped around the plug to keep it tidy. Measurement Temperature: -100°C to +250°C Sensor Type = T Probe Type = Air Probe Tip Type = Conical Probe Length = 110mm Maximum Temperature Measurement = +400 °C Cable Length = 3m Best Accuracy = ±0.25 °C Connector Type = Plug Calibrated = SYSCAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7888709 - RS Components, Ltd.
Corby, Northants, United Kingdom
This thermocouple sensor is constructed using a 3m length PTFE wire constructed as a twisted pair. The wire used is ½ Class 1 Type T alloys (Cu / Co). A weld bead is manufactured at one end of the wire whilst the other end is terminated in a moulded miniature thermocouple plug. The cable can be wrapped around the plug to keep it tidy. Measurement Temperature: -100°C to +250°C Sensor Type = T Probe Type = Air Probe Tip Type = Conical Probe Length = 110mm Maximum Temperature Measurement = +400 °C Cable Length = 3m Best Accuracy = ±0.25 °C Connector Type = Plug Calibrated = SYSCAL

This thermocouple sensor is constructed using a 3m length PTFE wire constructed as a twisted pair.
The wire used is ½ Class 1 Type T alloys (Cu / Co). A weld bead is manufactured at one end of the wire whilst the other end is terminated in a moulded miniature thermocouple plug. The cable can be wrapped around the plug to keep it tidy. Measurement Temperature: -100°C to +250°C
Sensor Type = T
Probe Type = Air
Probe Tip Type = Conical
Probe Length = 110mm
Maximum Temperature Measurement = +400 °C
Cable Length = 3m
Best Accuracy = ±0.25 °C
Connector Type = Plug
Calibrated = SYSCAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 7888709
Sensed Temperature 752 F (400 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7888703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Drop Probe; Other (Special Purpose); Narrow
View Details
 - 3428984 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 356 F (180 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Surface
View Details
 - 3429460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type T
Diameter or Width Range 0.1181 inch (3 mm)
View Details
 - 3429094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe; Other (Special Purpose); Pencil
View Details