Conax Technologies Conax Industry Applied High Temperature Applications

Description
Platinum thermocouple assemblies with support tubes for limit and control. Used in a vacuum-environment, heat-treat furnace with inert-gas purge. Tungsten-rhenium Type C assemblies with sintered alpha silicon carbide sheath tubewell for use in semiconductor sintering applications. Thermocouple for monitoring surface temperature during the manufacturing process of flat panel glass. A unique 44 AWG wire hot junction (0.002′ diameter) maximizes time response while minimizing surface contact. Single-point platinum thermocouple with molybdenum sheath, terminated with quick disconnect male plug and flexible lead wire.
Request a Quote
Description
Platinum thermocouple assemblies with support tubes for limit and control. Used in a vacuum-environment, heat-treat furnace with inert-gas purge. Tungsten-rhenium Type C assemblies with sintered alpha silicon carbide sheath tubewell for use in semiconductor sintering applications. Thermocouple for monitoring surface temperature during the manufacturing process of flat panel glass. A unique 44 AWG wire hot junction (0.002′ diameter) maximizes time response while minimizing surface contact. Single-point platinum thermocouple with molybdenum sheath, terminated with quick disconnect male plug and flexible lead wire.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conax Industry Applied High Temperature Applications -  - Conax Technologies
Buffalo, NY, United States
Conax Industry Applied High Temperature Applications
Conax Industry Applied High Temperature Applications
Platinum thermocouple assemblies with support tubes for limit and control. Used in a vacuum-environment, heat-treat furnace with inert-gas purge. Tungsten-rhenium Type C assemblies with sintered alpha silicon carbide sheath tubewell for use in semiconductor sintering applications. Thermocouple for monitoring surface temperature during the manufacturing process of flat panel glass. A unique 44 AWG wire hot junction (0.002′ diameter) maximizes time response while minimizing surface contact. Single-point platinum thermocouple with molybdenum sheath, terminated with quick disconnect male plug and flexible lead wire.

Platinum thermocouple assemblies with support tubes for limit and control. Used in a vacuum-environment, heat-treat furnace with inert-gas purge.

Tungsten-rhenium Type C assemblies with sintered alpha silicon carbide sheath tubewell for use in semiconductor sintering applications.

Thermocouple for monitoring surface temperature during the manufacturing process of flat panel glass. A unique 44 AWG wire hot junction (0.002″ diameter) maximizes time response while minimizing surface contact.

Single-point platinum thermocouple with molybdenum sheath, terminated with quick disconnect male plug and flexible lead wire.

Supplier's Site

Technical Specifications

  Conax Technologies
Product Category Thermocouple Temperature Probes
Product Name Conax Industry Applied High Temperature Applications
Diameter or Width Range 0.0020 inch (0.0508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conax Termination – Terminal Barrel with Lead Wire for Thermocouples (T3) -  - Conax Technologies
Specs
Probe Configuration Straight Probe
Diameter or Width Range 0.0620 to 0.3750 inch (1.57 to 9.52 mm)
Sensitive Length 24 inch (610 mm)
View Details
Thermocouples for ASM Epsilon® Reactors -  - Conax Technologies
Specs
Configuration Grounded Thermocouple; Ungrounded Thermocouple
Probe Configuration Curved Probe
Diameter or Width Range 0.0200 to 0.0590 inch (0.5080 to 1.5 mm)
View Details
Exhaust Gas Sensor For LM Engines - LM5000 - Conax Technologies
Specs
Sensed Temperature -20 to 800 F (-28.89 to 427 C)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type K
View Details
Thermocouple Assemblies with Terminal Heads -  - Conax Technologies
Specs
Application Options Splash Proof, Watertight or Direct Immersion (optional feature)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details