The TLE4206-2G is an H-bridge motor driver designed for automotive headlight beam control and industrial servo applications. It is packaged in a PG-DSO-14 enhanced power package and delivers up to 0.8A continuous output current with a typical saturation voltage of 1.2V at 0.4A and 25°C. Features include output short-circuit protection, overtemperature protection with hysteresis, over- and undervoltage lockout, internal clamp diodes, and no crossover current. The device has a disconnected current peak blanking pin and introduces hysteresis at the lower RANGE threshold for reliable deactivation. It is AEC qualified and RoHS compliant.
The part is built using Infineons bipolar high voltage power technology DOPL.The standard enhanced power PG-DSO-14 package meets the application requirements and saves PCB-board space and costs. Moreover the package is RoHS compliant. The servo-loop-parameter
immediately (brake condition). urthermore the built in features like over- and undervoltage-lockout
threshold. This allows reliable de-activation of the device by pulling the RANGE input to GND also under critical application conditions.
Summary of Features
Benefits
Potential Applications
Applications
TLE4206 - SERVO AND STEPPER MOTO Product overview: TLE4206-2G from Infineon Technologies is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Stepper. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Stepper, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-TLE4206-2G can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 1269408-TLE4206-2G
Manufacturer Homepage: www.infineon.com
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Motor Driver Bipolar Parallel PG-DSO-14-22
| Infineon Technologies AG | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers |
| Product Number | TLE4206-2G | 744-TLE4206-2G | 1269408-TLE4206-2G | TLE4206-2G |
| Product Name | Power - Motor control ICs - MOTIX™ | Servo and Stepper Motor Driver - TLE4206-2G | Stepper Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - TLE4206-2G | Motor Drivers, Controllers |
| Motor / System | DC Servo | DC Servo; Servo DC | ||
| Configuration | PCB Mount | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| DC Input | 8 to 18 volts | 18 volts |