OMEGA Engineering, Inc. Temp/humidity/bar Pressure Smart Probe; Length Omega SP-003-1

Description
TEMP/HUMIDITY/BAR PRESSURE SMART PROBE; Length:73mm; External Diameter:15.9mm; Probe Body Material:Stainless Steel; Product Range:SP-003 Series RoHS Compliant: Yes
Datasheet
Description
TEMP/HUMIDITY/BAR PRESSURE SMART PROBE; Length:73mm; External Diameter:15.9mm; Probe Body Material:Stainless Steel; Product Range:SP-003 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temp/humidity/bar Pressure Smart Probe; Length Omega - 80AH5563 - Newark, An Avnet Company
Chicago, IL, United States
Temp/humidity/bar Pressure Smart Probe; Length Omega
80AH5563
Temp/humidity/bar Pressure Smart Probe; Length Omega 80AH5563
TEMP/HUMIDITY/BAR PRESSURE SMART PROBE; Length:73mm; External Diameter:15.9mm; Probe Body Material:Stainless Steel; Product Range:SP-003 Series RoHS Compliant: Yes

TEMP/HUMIDITY/BAR PRESSURE SMART PROBE; Length:73mm; External Diameter:15.9mm; Probe Body Material:Stainless Steel; Product Range:SP-003 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Temperature Probes
Product Number 80AH5563
Product Name Temp/humidity/bar Pressure Smart Probe; Length Omega
Diameter or Width Range 0.6260 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Well Assemblies - B100 - Thermon, Inc
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe
Sensor Termination Type Plug or Quick Connect (optional feature)
View Details
Thermocouple Probes: 100895 Series Probes -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Sensed Temperature 350 F (177 C)
Basic Element Used Thermocouple
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
Thermocouple Probes - HT Series - Backer Hotwatt Inc.
Specs
Sensed Temperature 0.0 to 1200 F (-17.78 to 649 C)
Basic Element Used Thermocouple
Element Configuration Single Element
View Details