RS Components, Ltd. 3428940

Description
A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof construction for ease of cleaning/sterilisati on. Cable Length is 2 m Sensor Type = T Probe Type = Air, General Probe Length = 300mm Probe Diameter = 3mm Maximum Temperature Measurement = +400 °C Cable Length = 2m Best Accuracy = ±0.15 % Connector Type = Miniature Plug
Request a Quote
Description
A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof construction for ease of cleaning/sterilisati on. Cable Length is 2 m Sensor Type = T Probe Type = Air, General Probe Length = 300mm Probe Diameter = 3mm Maximum Temperature Measurement = +400 °C Cable Length = 2m Best Accuracy = ±0.15 % Connector Type = Miniature Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 3428940 - RS Components, Ltd.
Corby, Northants, United Kingdom
A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality. Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof construction for ease of cleaning/sterilisati on. Cable Length is 2 m Sensor Type = T Probe Type = Air, General Probe Length = 300mm Probe Diameter = 3mm Maximum Temperature Measurement = +400 °C Cable Length = 2m Best Accuracy = ±0.15 % Connector Type = Miniature Plug

A series of RS Pro Temperature Probes. These probes can be carefully bent and shaped making them perfect for your application. All models are highly reliable and excellent quality.
Suitable for air or liquid measurement. Type K probes are class I, type T probes are 1/2 class I. Waterproof construction for ease of cleaning/sterilisation. Cable Length is 2 m
Sensor Type = T
Probe Type = Air, General
Probe Length = 300mm
Probe Diameter = 3mm
Maximum Temperature Measurement = +400 °C
Cable Length = 2m
Best Accuracy = ±0.15 %
Connector Type = Miniature Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Temperature Probes
Product Number 3428940
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
Unlock Full Specs
to access all available technical data

Similar Products

 - 3430167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Base, Noble and Refractory Metal Type T
Probe Configuration Air Probe
View Details
 - 3429476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Penetration (Needle) Probe; Other (Special Purpose); Pencil
View Details
 - 283684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 2012 F (1100 C)
Base, Noble and Refractory Metal Type K
Diameter or Width Range 0.2362 inch (6 mm)
View Details
 - 7128896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 482 F (250 C)
Base, Noble and Refractory Metal Type K
Probe Configuration Drop Probe; Surface
View Details