Pyromation Armor Adjustable Immersion RTD

Description
The RTD version of an armor adjustable immersion sensor has a bayonet cap on the flexible armor and allows for immersion for the entire specified 'B' dimension. This assembly is used in a variety of applications (with a bayonet adapter) where ease of installation and quick disconnect is preferred. A wide array of standard and metric size bayonet caps and adapters are available. These assemblies are supplied standard using 316 stainless steel sheath material and a 100 Ω platinum element with a temperature coefficient of 0.003 85 ºC-1 and an accuracy of ± 0.3 °C @ 0 °C (DIN Class B). Note: Accuracy statement for 3-wire assemblies only. Elements of other materials, values, and accuracies are available upon request. See General RTD Specifications later in this section for temperature ratings on selected wire type and other construction specifications.
Request a Quote Datasheet
Description
The RTD version of an armor adjustable immersion sensor has a bayonet cap on the flexible armor and allows for immersion for the entire specified 'B' dimension. This assembly is used in a variety of applications (with a bayonet adapter) where ease of installation and quick disconnect is preferred. A wide array of standard and metric size bayonet caps and adapters are available. These assemblies are supplied standard using 316 stainless steel sheath material and a 100 Ω platinum element with a temperature coefficient of 0.003 85 ºC-1 and an accuracy of ± 0.3 °C @ 0 °C (DIN Class B). Note: Accuracy statement for 3-wire assemblies only. Elements of other materials, values, and accuracies are available upon request. See General RTD Specifications later in this section for temperature ratings on selected wire type and other construction specifications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armor Adjustable Immersion RTD -  - Pyromation
Fort Wayne, IN, United States
Armor Adjustable Immersion RTD
Armor Adjustable Immersion RTD
The RTD version of an armor adjustable immersion sensor has a bayonet cap on the flexible armor and allows for immersion for the entire specified 'B' dimension. This assembly is used in a variety of applications (with a bayonet adapter) where ease of installation and quick disconnect is preferred. A wide array of standard and metric size bayonet caps and adapters are available. These assemblies are supplied standard using 316 stainless steel sheath material and a 100 Ω platinum element with a temperature coefficient of 0.003 85 ºC-1 and an accuracy of ± 0.3 °C @ 0 °C (DIN Class B). Note: Accuracy statement for 3-wire assemblies only. Elements of other materials, values, and accuracies are available upon request. See General RTD Specifications later in this section for temperature ratings on selected wire type and other construction specifications.

The RTD version of an armor adjustable immersion sensor has a bayonet cap on the flexible armor and allows for immersion for the entire specified 'B' dimension. This assembly is used in a variety of applications (with a bayonet adapter) where ease of installation and quick disconnect is preferred. A wide array of standard and metric size bayonet caps and adapters are available. These assemblies are supplied standard using 316 stainless steel sheath material and a 100 Ω platinum element with a temperature coefficient of 0.003 85 ºC-1 and an accuracy of ± 0.3 °C @ 0 °C (DIN Class B). Note: Accuracy statement for 3-wire assemblies only. Elements of other materials, values, and accuracies are available upon request. See General RTD Specifications later in this section for temperature ratings on selected wire type and other construction specifications.

Supplier's Site Datasheet

Technical Specifications

  Pyromation
Product Category RTD Temperature Probes
Product Name Armor Adjustable Immersion RTD
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature)
RTD Temp. Coefficient (Alpha) 0.0039 #
Element Configuration Single Element (optional feature); Double Element (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Teflon Coated RTD - Special-Purpose -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 3
View Details
Hazardous Location, Explosion-Proof-Approved, Spring-Loaded RTD Assembly - XP05 - Pyromation
Specs
Sensed Temperature -328 to 1112 F (-200 to 600 C)
Application Options Explosion Proof; Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Element Material Platinum
View Details
Fixed Sheath w/ Mini Connection Heads - Sensor with Connection Heads -  - Pyromation
Specs
Sensed Temperature -328 to 399 F (-200 to 204 C)
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
View Details
Ring RTD - Plastic -  - Pyromation
Specs
Element Material Platinum
Reference Resistance 100 Ohms (Most Common)
# of Lead Wires Per Element 2 (optional feature); 3 (optional feature)
View Details