Red Lion Controls, Inc. SLX-6RS Ethernet Ring Switch with Monitoring, ST 4km SLX-6RS-4ST-D1

Description
Real-Time Ring™ Protocol with Zero-Configuration Real-Time Modbus over Ethernet monitoring 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode 4km Fiber Ports with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet
Description
Real-Time Ring™ Protocol with Zero-Configuration Real-Time Modbus over Ethernet monitoring 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode 4km Fiber Ports with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SLX-6RS Ethernet Ring Switch with Monitoring, ST 4km - SLX-6RS-4ST-D1 - Red Lion Controls, Inc.
York, PA, United States
SLX-6RS Ethernet Ring Switch with Monitoring, ST 4km
SLX-6RS-4ST-D1
SLX-6RS Ethernet Ring Switch with Monitoring, ST 4km SLX-6RS-4ST-D1
Real-Time Ring™ Protocol with Zero-Configuration Real-Time Modbus over Ethernet monitoring 6 Port Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode 4km Fiber Ports with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 85°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Hardened Metal DIN-Rail Enclosure
  • Real-Time Ring™ Protocol with Zero-Configuration
  • Real-Time Modbus over Ethernet monitoring
  • 6 Port Industrial Ethernet Switch
    • Four 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Multimode 4km Fiber Ports with ST Connectors

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 85°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Hardened Metal DIN-Rail Enclosure
Supplier's Site Datasheet
Switches, Hubs - SLX-6RS-4ST-D1-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
SLX-6RS-4ST-D1-ND
Switches, Hubs SLX-6RS-4ST-D1-ND
Network Switch - Managed 6 Ports IP40

Network Switch - Managed 6 Ports IP40

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. DigiKey
Product Category Network Equipment Network Equipment
Product Number SLX-6RS-4ST-D1 SLX-6RS-4ST-D1-ND
Product Name SLX-6RS Ethernet Ring Switch with Monitoring, ST 4km Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

5FE Unmanaged Ethernet Switch - EKI-2525-BE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
View Details
4 suppliers
Factor 201 Raspberry Pi Industrial IoT Gateway - FR201 - OnLogic Inc.
Specs
Network Equipment Gateway
Number of Ports 2 #
View Details
Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details