Advantech 5FE Unmanaged Ethernet Switch EKI-2525-BE

Description
5FE Unmanaged Ethernet Switch Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input and P-Fail relay
Request a Quote Datasheet
Description
5FE Unmanaged Ethernet Switch Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input and P-Fail relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5FE Unmanaged Ethernet Switch - EKI-2525-BE - Advantech
Cincinnati, OH, United States
5FE Unmanaged Ethernet Switch
EKI-2525-BE
5FE Unmanaged Ethernet Switch EKI-2525-BE
5FE Unmanaged Ethernet Switch Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism Supports redundant 12 ~ 48 VDC power input and P-Fail relay

5FE Unmanaged Ethernet Switch

  • Provides 5/8 Fast Ethernet ports with Auto MDI/MDI-X
  • Supports 10/100 Mbps Auto-Negotiation
  • Provides compact size with DIN-rail/Wall mount, and IP30 metal mechanism
  • Supports redundant 12 ~ 48 VDC power input and P-Fail relay
Buy Now Datasheet
Switches, Hubs - EKI-2525-BE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-2525-BE-ND
Switches, Hubs EKI-2525-BE-ND
Network Switch - Unmanaged 5 Ports IP30

Network Switch - Unmanaged 5 Ports IP30

Buy Now Datasheet
Enet Module, Din Rail/wall, Rj45, 5Port; No. Of Ports Advantech - 92Y4736 - Newark, An Avnet Company
Chicago, IL, United States
Enet Module, Din Rail/wall, Rj45, 5Port; No. Of Ports Advantech
92Y4736
Enet Module, Din Rail/wall, Rj45, 5Port; No. Of Ports Advantech 92Y4736
ENET MODULE, DIN RAIL/WALL, RJ45, 5PORT; No. of Ports:5Ports; Ethernet Switch Application:Industri al; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 5; Input Voltage Type:VDCRoHS Compliant: Yes

ENET MODULE, DIN RAIL/WALL, RJ45, 5PORT; No. of Ports:5Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail / Wall; Port Types:RJ45 x 5; Input Voltage Type:VDCRoHS Compliant: Yes

Supplier's Site Datasheet
Networking Router - 65327054 - Radwell International
Willingboro, NJ, United States
Networking Router
65327054
Networking Router 65327054
ETHERNET MODULE, UNMANAGED FAST ETHERNET, RJ45, 5 PORTS, 10/100 MBPS, 12-48 VDC, DIN RAIL/WALL MOUNT, IP30, REPLACEMENT FOR: IASW5P. FREE 2 YEAR RADWELL WARRANTY

ETHERNET MODULE, UNMANAGED FAST ETHERNET, RJ45, 5 PORTS, 10/100 MBPS, 12-48 VDC, DIN RAIL/WALL MOUNT, IP30, REPLACEMENT FOR: IASW5P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Advantech DigiKey Newark, An Avnet Company Radwell International
Product Category Network Equipment Network Equipment Network Equipment Network Equipment
Product Number EKI-2525-BE EKI-2525-BE-ND 92Y4736 65327054
Product Name 5FE Unmanaged Ethernet Switch Switches, Hubs Enet Module, Din Rail/wall, Rj45, 5Port; No. Of Ports Advantech Networking Router
Network Equipment Switch Switch Router
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-EKI-9508G-PH-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces M12
Number of Ports 8 #
View Details
Switches, Hubs - EKI-5626C-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SFP
Number of Ports 18 #
View Details
Industrial 4-port Modbus Gateway - EKI-1224CI-CE - Advantech
Specs
Network Equipment Gateway
Form Factor Wall Mount
Ports / Interfaces DB9 male
View Details
4 suppliers
8GE Port Gigabit Unmanaged Industrial PoE Ethernet Switch - EKI-2708G-PI-A - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3, 802.3u, 802.3x, 802.3ab, 802.3z, 802.3af/at
View Details
2 suppliers