Red Lion Controls, Inc. SL-6ES Unmanaged Ethernet Switch, ST 4km SL-6ES-4ST

Description
Unmanaged Plug and Play Operation 6 Port Lite-Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode 4km Fiber Port with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet
Description
Unmanaged Plug and Play Operation 6 Port Lite-Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode 4km Fiber Port with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SL-6ES Unmanaged Ethernet Switch, ST 4km - SL-6ES-4ST - Red Lion Controls, Inc.
York, PA, United States
SL-6ES Unmanaged Ethernet Switch, ST 4km
SL-6ES-4ST
SL-6ES Unmanaged Ethernet Switch, ST 4km SL-6ES-4ST
Unmanaged Plug and Play Operation 6 Port Lite-Industrial Ethernet Switch Four 10/100BaseTX RJ-45 Ports Two 100BaseFX Multimode 4km Fiber Port with ST Connectors Compact, Space Saving Package IEEE 802.3 Compliance Extended Environmental Specifications -40° to 60°C Operating Temperature >1M+ Hours MTBF Supports Full/Half Duplex Operation MDIX Auto Sensing Cable Auto Sensing Speed and Flow Control Surge Protection on Power Inputs Redundant Power Inputs (10-30 VDC) LED Link/Activity Status Indication Lexan DIN-Rail Enclosure
  • Unmanaged Plug and Play Operation
  • 6 Port Lite-Industrial Ethernet Switch
    • Four 10/100BaseTX RJ-45 Ports
    • Two 100BaseFX Multimode 4km Fiber Port with ST Connectors

  • Compact, Space Saving Package
  • IEEE 802.3 Compliance
  • Extended Environmental Specifications
    • -40° to 60°C Operating Temperature
    • >1M+ Hours MTBF

  • Supports Full/Half Duplex Operation
  • MDIX Auto Sensing Cable
  • Auto Sensing Speed and Flow Control
  • Surge Protection on Power Inputs
  • Redundant Power Inputs (10-30 VDC)
  • LED Link/Activity Status Indication
  • Lexan DIN-Rail Enclosure
Supplier's Site Datasheet
Network Hubs - 212549 - RS Components, Ltd.
Corby, Northants, United Kingdom
Network Hubs
212549
Network Hubs 212549
N-Tron SL-6ES-4ST Ethernet Switch

N-Tron SL-6ES-4ST Ethernet Switch

Supplier's Site
Switches, Hubs - SL-6ES-4ST-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
SL-6ES-4ST-ND
Switches, Hubs SL-6ES-4ST-ND
Network Switch - Unmanaged 6 Ports IP40

Network Switch - Unmanaged 6 Ports IP40

Buy Now Datasheet

Technical Specifications

  Red Lion Controls, Inc. RS Components, Ltd. DigiKey
Product Category Network Equipment Network Equipment Network Equipment
Product Number SL-6ES-4ST 212549 SL-6ES-4ST-ND
Product Name SL-6ES Unmanaged Ethernet Switch, ST 4km Network Hubs Switches, Hubs
Network Equipment Switch Hub Switch
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2308GP-4XGF-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 8 #
View Details
16FE+2G Combo Unmanaged Ethernet Switch, ATEX/C1D2/IECEx, -40~75℃ - EKI-5626CI-AE - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Ports / Interfaces SFP cage
View Details
2 suppliers
LTX-100 - LTX-100 Gateway - BinMaster, Inc.
Specs
Network Equipment Hub; Gateway; Multiplexer; Transceiver
Area Network Type WLAN
Network Media Wireless
View Details