Advantech 4FE+1FE SC Single-mode Unmanaged Ethernet Switch EKI-2525S-AE

Description
4FE+1FE SC Single-mode Unmanaged Ethernet Switch Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector Provides 1 x 100 Mbps Multi-mode SC type fiber optic port (EKI-2525M) Provides 1 x 100 Mbps Single-mode SC type fiber optic port (EKI-2525S) Supports full/half duplex flow control Supports MDI/MDI-X auto crossove Provides redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount
Request a Quote Datasheet
Description
4FE+1FE SC Single-mode Unmanaged Ethernet Switch Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector Provides 1 x 100 Mbps Multi-mode SC type fiber optic port (EKI-2525M) Provides 1 x 100 Mbps Single-mode SC type fiber optic port (EKI-2525S) Supports full/half duplex flow control Supports MDI/MDI-X auto crossove Provides redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4FE+1FE SC Single-mode Unmanaged Ethernet Switch - EKI-2525S-AE - Advantech
Cincinnati, OH, United States
4FE+1FE SC Single-mode Unmanaged Ethernet Switch
EKI-2525S-AE
4FE+1FE SC Single-mode Unmanaged Ethernet Switch EKI-2525S-AE
4FE+1FE SC Single-mode Unmanaged Ethernet Switch Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector Provides 1 x 100 Mbps Multi-mode SC type fiber optic port (EKI-2525M) Provides 1 x 100 Mbps Single-mode SC type fiber optic port (EKI-2525S) Supports full/half duplex flow control Supports MDI/MDI-X auto crossove Provides redundant 12 ~ 48 VDC power input Provides flexible mounting: DIN-rail and Wall mount

4FE+1FE SC Single-mode Unmanaged Ethernet Switch

  • Provides 4 x 10/100 Mbps Ethernet ports with RJ45 connector
  • Provides 1 x 100 Mbps Multi-mode SC type fiber optic port (EKI-2525M)
  • Provides 1 x 100 Mbps Single-mode SC type fiber optic port (EKI-2525S)
  • Supports full/half duplex flow control
  • Supports MDI/MDI-X auto crossove
  • Provides redundant 12 ~ 48 VDC power input
  • Provides flexible mounting: DIN-rail and Wall mount
Buy Now Datasheet
Switches, Hubs - EKI-2525S-AE-ND - DigiKey
Thief River Falls, MN, United States
Switches, Hubs
EKI-2525S-AE-ND
Switches, Hubs EKI-2525S-AE-ND
Network Switch - Unmanaged 6 Ports IP30

Network Switch - Unmanaged 6 Ports IP30

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Network Equipment Network Equipment
Product Number EKI-2525S-AE EKI-2525S-AE-ND
Product Name 4FE+1FE SC Single-mode Unmanaged Ethernet Switch Switches, Hubs
Network Equipment Switch Switch
Unlock Full Specs
to access all available technical data

Similar Products

Switches, Hubs - 2084-BB-SE316-T-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details
Gateways, Routers - BB-SR30518010-ND - DigiKey
Specs
Network Equipment Router
View Details
Switches, Hubs - EKI-5525M-AE-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45, SC
Number of Ports 5 #
View Details
E-Mark M12 8FE PoE + 2GE Managed Switch, 9~36 VDC - EKI-9510E-2GMPS-B - Advantech
Specs
Network Equipment Switch
Form Factor Wall Mount
Wifi Technology IEEE 802.3 , 802.3u , 802.3ab , 802.3z, 802.3x
View Details