The 8B43-03 is a DC LVDT input module that interfaces with transducers requiring a 10 V excitation voltage and up to 30 mA excitation current, converting a -3 V to +3 V input signal to a -5 V to +5 V output signal. It provides 1500 Vrms isolation, 1 kHz signal bandwidth, and ±0.05% accuracy with ±0.02% linearity. The module features a 5-pole filter offering 100 dB per decade of normal-mode rejection above 1 kHz, input protection against continuous 240 VAC, and transient protection compliant with ANSI/IEEE C37.90.1. It operates from a +5 VDC ±5% supply, draws 160 mA with full excitation, and is packaged in a 1.11 in × 1.65 in × 0.40 in case. The module is UL/cUL listed, CE compliant, designed for Class I, Division 2 hazardous locations, and operates from -40°C to +85°C.
SensorLex® 8B43 modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B43 module isolates, filters, and amplifies a voltage input signal and provides an analog voltage output.
The 8B43 can interface to transducers that will operate on a 10 V excitation voltage and up to 30 mA of excitation current.
Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100 dB per decade of normal-mode rejection above 1 kHz. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side.
A special input circuit on the 8B43 modules provides protection against accidental connection of power-line voltages up to 240 VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
Isolation is provided by transformer coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
Features
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 8B43-03 |
| Product Name | 8B43 Series DC LVDT Input Module |
| Data Acquisition | Input Module |
| Form Factor | Modular Plug-in-board |
| Outputs | Analog Voltage Output |
| User Interface | None |
| Application | General Lab & Industrial |