Advantech Isolated DC Input/Output Module ADAM-3014-AE

Description
Isolated DC Input/Output Module 1000 V DC , fully isolated Easy input/output range configuration Low power consumption, 0.85 W (Voltage Output) Wide input/output range Flexible DIN-rail mounting Operates from single +24 VDC Temperature range 0 to 70°C
Request a Quote Datasheet
Description
Isolated DC Input/Output Module 1000 V DC , fully isolated Easy input/output range configuration Low power consumption, 0.85 W (Voltage Output) Wide input/output range Flexible DIN-rail mounting Operates from single +24 VDC Temperature range 0 to 70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated DC Input/Output Module - ADAM-3014-AE - Advantech
Cincinnati, OH, United States
Isolated DC Input/Output Module
ADAM-3014-AE
Isolated DC Input/Output Module ADAM-3014-AE
Isolated DC Input/Output Module 1000 V DC , fully isolated Easy input/output range configuration Low power consumption, 0.85 W (Voltage Output) Wide input/output range Flexible DIN-rail mounting Operates from single +24 VDC Temperature range 0 to 70°C

Isolated DC Input/Output Module

  • 1000 V DC , fully isolated
  • Easy input/output range configuration
  • Low power consumption, 0.85 W (Voltage Output)
  • Wide input/output range
  • Flexible DIN-rail mounting
  • Operates from single +24 VDC
  • Temperature range 0 to 70°C
Buy Now Datasheet
Signal Conditioners and Isolators - 2084-ADAM-3014-AE-ND - DigiKey
Thief River Falls, MN, United States
Signal Conditioners and Isolators
2084-ADAM-3014-AE-ND
Signal Conditioners and Isolators 2084-ADAM-3014-AE-ND
DC I/O Module

DC I/O Module

Buy Now Datasheet
Signal Conditioners and Isolators - ADAM-3014-AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Conditioners and Isolators
ADAM-3014-AE
Signal Conditioners and Isolators ADAM-3014-AE
ISOLATED DC I/O MODULE

ISOLATED DC I/O MODULE

Buy Now Datasheet
VDC Logic I/O Module - 12008779 - Radwell International
Willingboro, NJ, United States
VDC Logic I/O Module
12008779
VDC Logic I/O Module 12008779
ISOLATED DC I/O MODULE, 0.02A, 1.2W, 24V; CURRENT RATING:20MA; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ISOLATED DC I/O MODULE, 0.02A, 1.2W, 24V; CURRENT RATING:20MA; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Advantech DigiKey Quarktwin Technology Ltd. Radwell International
Product Category Data Acquisition Signal Conditioners Signal Conditioners I/O Modules and Instruments
Product Number ADAM-3014-AE 2084-ADAM-3014-AE-ND ADAM-3014-AE 12008779
Product Name Isolated DC Input/Output Module Signal Conditioners and Isolators Signal Conditioners and Isolators VDC Logic I/O Module
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output Analog Voltage Output; Analog Current Output
DC Voltage +/-10 mV, +/-50 mV, 0~0.01 V, 0~0.05 V, 0~0.1 V, 0~0.5 V, 0~1 V, 0~5 V, 0~10 V, +/-0.1V, +/-0.5 V, +/-1 V, +/-5 V, +/-10 V, +/-20 mA, 0~20 mA
DC Current +/-10 mV, +/-50 mV, 0~0.01 V, 0~0.05 V, 0~0.1 V, 0~0.5 V, 0~1 V, 0~5 V, 0~10 V, +/-0.1V, +/-0.5 V, +/-1 V, +/-5 V, +/-10 V, +/-20 mA, 0~20 mA
Unlock Full Specs
to access all available technical data

Similar Products

8-ch Source-type Digital Output EtherCAT Slice IO Module - AMAX-5056SO-A - Advantech
Specs
Data Acquisition Output Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
2 suppliers
8DI 2.4G WiFi IoT Wireless I/O with 1RS-485 - WISE-4051-B - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail, Wall, Stack
DC Voltage 10~30 VDC
View Details
2 suppliers
2-ch Power Input with 4-ch Digital Input EtherCAT Slice IO Module - AMAX-5001-A - Advantech
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor DIN Rail; DIN-rail
Filter / Amplifier Filter
View Details
2 suppliers
4-ch RTD Input EtherCAT Slice IO Module - AMAX-5015-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Sampling Frequency 0.1000 kHz
View Details
2 suppliers