Red Lion Controls, Inc. PXU - PID Controller, 1/8 DIN Universal Input, SS output, AC power, RS-485, 2nd relay output, CT input, User Input PXU21B30

Description
PID control CT Input Solid State output Additional relay output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/8 DIN W48 x H96 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet
Description
PID control CT Input Solid State output Additional relay output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/8 DIN W48 x H96 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PXU - PID Controller, 1/8 DIN Universal Input, SS output, AC power, RS-485, 2nd relay output, CT input, User Input - PXU21B30 - Red Lion Controls, Inc.
York, PA, United States
PXU - PID Controller, 1/8 DIN Universal Input, SS output, AC power, RS-485, 2nd relay output, CT input, User Input
PXU21B30
PXU - PID Controller, 1/8 DIN Universal Input, SS output, AC power, RS-485, 2nd relay output, CT input, User Input PXU21B30
PID control CT Input Solid State output Additional relay output One programmable user input On-demand auto-tuning of PID settings RS-485 communications IP65-rated front panel 1/8 DIN W48 x H96 mm 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA Programmed using Crimson® 2.1 Learn more about Red Lion’s portfolio of sensor products here
  • PID control
  • CT Input
  • Solid State output
  • Additional relay output
  • One programmable user input
  • On-demand auto-tuning of PID settings
  • RS-485 communications
  • IP65-rated front panel
  • 1/8 DIN
  • W48 x H96 mm
  • 100 to 240 VAC -20/+8 %, 50/60 Hz, 5 VA
  • Programmed using Crimson® 2.1

Learn more about Red Lion’s portfolio of sensor products here

Supplier's Site Datasheet
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls - 70AC4392 - Newark, An Avnet Company
Chicago, IL, United States
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
70AC4392
Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls 70AC4392
TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

TEMP/PROCESS CONTROLLER, 100-240VAC; No. of Analog Inputs:1; No. of Analog Outputs:2; No. of Digital Inputs:-; No. of Digital Outputs:-; Product Range:PXU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc. Newark, An Avnet Company
Product Category Universal Process Controllers Universal Process Controllers
Product Number PXU21B30 70AC4392
Product Name PXU - PID Controller, 1/8 DIN Universal Input, SS output, AC power, RS-485, 2nd relay output, CT input, User Input Temp/process Controller, 100-240Vac; No. Of Analog Inputs Red Lion Controls
Control PID
Unlock Full Specs
to access all available technical data

Similar Products

Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
Sample Gas Cooler - SCC-C - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Sample Gas Cooler
Control Limit
Form Factor Rack
View Details
SLC 5/03 16K Controller - 1747-L532 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details