DOD Technologies Inc. FCS 128-Channel System Controller

Description
The FCS Flexible Control System is a sophisticated, high performance controller that offers multi-channel configurations for monitoring toxic, combustible and refrigerant gases with versatile control functionality for non-hazardous, non-explosion rated, commercial and light industrial applications. The FCS is designed to accept inputs from digital and/or analog transmitters and/or Peripheral Devices (in various combinations), using Modbus® RTU RS-485 or 4-20 mA analog input. The FCS offers up to 128 channels with either Modbus® RTU RS-485 WAN output or with BACnet® MS/TP RS-485 WAN output for communicating with a Building Automation System (BAS). It includes four configurable SPDT dry contact relays with field configurable time delays and trigger levels, a full colour LCD resistive touch screen with LED panel indicating configurable channel alarm status, relay status and fault conditions, extensive menu system with password protection, enhanced logic control, priorities/zoning capabilities, a USB port for firmware upgrades, data logging and a door-mounted, audible alarm. The FCS has flexible configuration settings for analog outputs and supports 4-20 mA and Modbus® driven VFDs. Optional value added features include, analog inputs and/or analog outputs, a top mounted strobe, a locking door, a manual shut off switch and a water tight, door-mounted audible alarm. Key Features Up to 128 channels FCS-M models offer Modbus® RTU RS-485 digital output signal for LAN and WAN communications FCS-B models offer BACnet® MS/TP RS-485 output signal for WAN communications (for communicating with a BAS) Graphic, full colour, resistive touch LCD screen with LED indicators Optional internal analog inputs and/or analog outputs with flexible configuration settings Enhanced logic control, zoning and priority structure capabilities Supports 4-20 mA and Modbus® driven VFDs 4 dry contact relays, 5A @ 240V each 2 dedicated horn/strobe output drives, 0.5A @ 24VDC max Line Voltage (90 - 240 VAC) USB port for firmware upgrades and data logging Configurable to comply with California Title-24 Energy Efficiency Standards Door mounted audible alarm, optional water tight version available Standard water / dust tight, corrosion resistant enclosure (drip proof); IP54 rated with water tight, door mounted audible alarm installed Contact us today to customize your system!
Request a Quote
Description
The FCS Flexible Control System is a sophisticated, high performance controller that offers multi-channel configurations for monitoring toxic, combustible and refrigerant gases with versatile control functionality for non-hazardous, non-explosion rated, commercial and light industrial applications. The FCS is designed to accept inputs from digital and/or analog transmitters and/or Peripheral Devices (in various combinations), using Modbus® RTU RS-485 or 4-20 mA analog input. The FCS offers up to 128 channels with either Modbus® RTU RS-485 WAN output or with BACnet® MS/TP RS-485 WAN output for communicating with a Building Automation System (BAS). It includes four configurable SPDT dry contact relays with field configurable time delays and trigger levels, a full colour LCD resistive touch screen with LED panel indicating configurable channel alarm status, relay status and fault conditions, extensive menu system with password protection, enhanced logic control, priorities/zoning capabilities, a USB port for firmware upgrades, data logging and a door-mounted, audible alarm. The FCS has flexible configuration settings for analog outputs and supports 4-20 mA and Modbus® driven VFDs. Optional value added features include, analog inputs and/or analog outputs, a top mounted strobe, a locking door, a manual shut off switch and a water tight, door-mounted audible alarm. Key Features Up to 128 channels FCS-M models offer Modbus® RTU RS-485 digital output signal for LAN and WAN communications FCS-B models offer BACnet® MS/TP RS-485 output signal for WAN communications (for communicating with a BAS) Graphic, full colour, resistive touch LCD screen with LED indicators Optional internal analog inputs and/or analog outputs with flexible configuration settings Enhanced logic control, zoning and priority structure capabilities Supports 4-20 mA and Modbus® driven VFDs 4 dry contact relays, 5A @ 240V each 2 dedicated horn/strobe output drives, 0.5A @ 24VDC max Line Voltage (90 - 240 VAC) USB port for firmware upgrades and data logging Configurable to comply with California Title-24 Energy Efficiency Standards Door mounted audible alarm, optional water tight version available Standard water / dust tight, corrosion resistant enclosure (drip proof); IP54 rated with water tight, door mounted audible alarm installed Contact us today to customize your system!
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FCS 128-Channel System Controller -  - DOD Technologies Inc.
Cary, IL, United States
FCS 128-Channel System Controller
FCS 128-Channel System Controller
The FCS Flexible Control System is a sophisticated, high performance controller that offers multi-channel configurations for monitoring toxic, combustible and refrigerant gases with versatile control functionality for non-hazardous, non-explosion rated, commercial and light industrial applications. The FCS is designed to accept inputs from digital and/or analog transmitters and/or Peripheral Devices (in various combinations), using Modbus® RTU RS-485 or 4-20 mA analog input. The FCS offers up to 128 channels with either Modbus® RTU RS-485 WAN output or with BACnet® MS/TP RS-485 WAN output for communicating with a Building Automation System (BAS). It includes four configurable SPDT dry contact relays with field configurable time delays and trigger levels, a full colour LCD resistive touch screen with LED panel indicating configurable channel alarm status, relay status and fault conditions, extensive menu system with password protection, enhanced logic control, priorities/zoning capabilities, a USB port for firmware upgrades, data logging and a door-mounted, audible alarm. The FCS has flexible configuration settings for analog outputs and supports 4-20 mA and Modbus® driven VFDs. Optional value added features include, analog inputs and/or analog outputs, a top mounted strobe, a locking door, a manual shut off switch and a water tight, door-mounted audible alarm. Key Features Up to 128 channels FCS-M models offer Modbus® RTU RS-485 digital output signal for LAN and WAN communications FCS-B models offer BACnet® MS/TP RS-485 output signal for WAN communications (for communicating with a BAS) Graphic, full colour, resistive touch LCD screen with LED indicators Optional internal analog inputs and/or analog outputs with flexible configuration settings Enhanced logic control, zoning and priority structure capabilities Supports 4-20 mA and Modbus® driven VFDs 4 dry contact relays, 5A @ 240V each 2 dedicated horn/strobe output drives, 0.5A @ 24VDC max Line Voltage (90 - 240 VAC) USB port for firmware upgrades and data logging Configurable to comply with California Title-24 Energy Efficiency Standards Door mounted audible alarm, optional water tight version available Standard water / dust tight, corrosion resistant enclosure (drip proof); IP54 rated with water tight, door mounted audible alarm installed Contact us today to customize your system!

The FCS Flexible Control System is a sophisticated, high performance controller that offers multi-channel configurations for monitoring toxic, combustible and refrigerant gases with versatile control functionality for non-hazardous, non-explosion rated, commercial and light industrial applications. The FCS is designed to accept inputs from digital and/or analog transmitters and/or Peripheral Devices (in various combinations), using Modbus® RTU RS-485 or 4-20 mA analog input.

The FCS offers up to 128 channels with either Modbus® RTU RS-485 WAN output or with BACnet® MS/TP RS-485 WAN output for communicating with a Building Automation System (BAS).

It includes four configurable SPDT dry contact relays with field configurable time delays and trigger levels, a full colour LCD resistive touch screen with LED panel indicating configurable channel alarm status, relay status and fault conditions, extensive menu system with password protection, enhanced logic control, priorities/zoning capabilities, a USB port for firmware upgrades, data logging and a door-mounted, audible alarm. The FCS has flexible configuration settings for analog outputs and supports 4-20 mA and Modbus® driven VFDs.

Optional value added features include, analog inputs and/or analog outputs, a top mounted strobe, a locking door, a manual shut off switch and a water tight, door-mounted audible alarm.

Key Features

  • Up to 128 channels
  • FCS-M models offer Modbus® RTU RS-485 digital output signal for LAN and WAN communications
  • FCS-B models offer BACnet® MS/TP RS-485 output signal for WAN communications (for communicating with a BAS)
  • Graphic, full colour, resistive touch LCD screen with LED indicators
  • Optional internal analog inputs and/or analog outputs with flexible configuration settings
  • Enhanced logic control, zoning and priority structure capabilities
  • Supports 4-20 mA and Modbus® driven VFDs
  • 4 dry contact relays, 5A @ 240V each
  • 2 dedicated horn/strobe output drives, 0.5A @ 24VDC max
  • Line Voltage (90 - 240 VAC)
  • USB port for firmware upgrades and data logging
  • Configurable to comply with California Title-24 Energy Efficiency Standards
  • Door mounted audible alarm, optional water tight version available
  • Standard water / dust tight, corrosion resistant enclosure (drip proof); IP54 rated with water tight, door mounted audible alarm installed

Contact us today to customize your system!

Supplier's Site

Technical Specifications

  DOD Technologies Inc.
Product Category Universal Process Controllers
Product Name FCS 128-Channel System Controller
Features Datalogger
Unlock Full Specs
to access all available technical data

Similar Products

SkyView 80-Channel Configurable Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
PS-7064 64-Point Channel Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
SkyView 16-Channel Configurable Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details