Angst+Pfister Sensors and Power Pressure sensors & Load sensors - Pressure sensors 23

Description
Measuring range 0 to 0.07...17 barPressure type Gauge, DifferentialOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style THTPressure port UnportedSupplier TE Connectivity
Request a Quote Datasheet
Description
Measuring range 0 to 0.07...17 barPressure type Gauge, DifferentialOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style THTPressure port UnportedSupplier TE Connectivity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure sensors & Load sensors - Pressure sensors - 23 - Angst+Pfister Sensors and Power
Brecksville, OH, United States
Pressure sensors & Load sensors - Pressure sensors
23
Pressure sensors & Load sensors - Pressure sensors 23
Measuring range 0 to 0.07...17 barPressure type Gauge, DifferentialOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style THTPressure port UnportedSupplier TE Connectivity

Measuring range 0 to 0.07...17 barPressure type Gauge, DifferentialOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style THTPressure port UnportedSupplier TE Connectivity

Supplier's Site Datasheet

Technical Specifications

  Angst+Pfister Sensors and Power
Product Category Pressure Sensors
Product Number 23
Product Name Pressure sensors & Load sensors - Pressure sensors
Device Category Sensor
Measurement Type Differential; Gauge; Gauge, Differential
Signal Output Unamplified
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure sensors - FGM-3/6 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Unamplified
View Details
Pressure sensors & Load sensors - Pressure sensors - PHPS-7500 wet/wet - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Differential
Signal Output Analog Voltage; Analogue, Digital
View Details
Pressure sensors & Load sensors - Pressure sensors - PBM210 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PKD18-511 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Analog Voltage; Unamplified, Analogue
View Details