OMEGA Engineering, Inc. Pressure Sensor, Analogue, 50Psi, 30Vdc; Operating Pressure Max Omega PX309-V050GI

Description
PRESSURE SENSOR, ANALOGUE, 50PSI, 30VDC; Operating Pressure Max:50psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No
Datasheet
Description
PRESSURE SENSOR, ANALOGUE, 50PSI, 30VDC; Operating Pressure Max:50psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 50Psi, 30Vdc; Operating Pressure Max Omega - 30AC8096 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 50Psi, 30Vdc; Operating Pressure Max Omega
30AC8096
Pressure Sensor, Analogue, 50Psi, 30Vdc; Operating Pressure Max Omega 30AC8096
PRESSURE SENSOR, ANALOGUE, 50PSI, 30VDC; Operating Pressure Max:50psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

PRESSURE SENSOR, ANALOGUE, 50PSI, 30VDC; Operating Pressure Max:50psi; Sensor Output:Analogue; Pressure Measurement Type:Vacuum Gauge; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 30AC8096
Product Name Pressure Sensor, Analogue, 50Psi, 30Vdc; Operating Pressure Max Omega
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Ceramic Pressure Sensor USC30 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Capacitive Ceramic
Measurement Type Absolute; Gauge; Vacuum
View Details
PRESSURE TRANSDUCERS WITH TEMPERATURE -  - HydraCheck Inc.
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Features Temperature Output
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2067042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Gas; Gas, vapour
View Details