STAINLESS STEEL PRESSURE TRANSDU
PRESSURE SENSOR, ANALOGUE, 15PSI, 30VDC; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Absolute; Voltage Rating:30VDC; Port Style:1/4" - 18 NPT; Supply Current:-; Product Range:PX309 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 5880-PX309-015AI-ND | 30AC8110 |
| Product Name | Pressure Sensors, Transducers - Industrial | Pressure Sensor, Analogue, 15Psi, 30Vdc; Operating Pressure Max Omega |
| Device Category | Sensor or Transducer | Sensor; Sensor or Transducer |
| Measurement Type | Absolute | Absolute; Absolute |
| Signal Output | Analog Current | Analog Voltage; Analogue |
| Features | Temperature Compensated |