RS Components, Ltd.
Multi Function Panel Meters
2313892
Description
JM CONCEPT XALIS9400U1
Request a Quote
Email Supplier
Description
JM CONCEPT XALIS9400U1
Request a Quote
Email Supplier
Suppliers
Multi Function Panel Meters
2313892
Supplier's Site
Technical Specifications
|
Product Category
|
Digital Panel Meters |
|
Product Number
|
2313892 |
|
Product Name
|
Multi Function Panel Meters |
|
Number Digits
|
5.0
|
Unlock Full Specs
to access all available technical data
Similar Products
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; Frequency; Voltage, Frequency
Width
68 mm (2.68 inch)
View Details
Number Digits
4.0
Input Type
AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Current, frequency, power, voltage
Width
96 mm (3.78 inch)
View Details
Input Type
Temperature; Humidity, temperature
Width
99 mm (3.9 inch)
Height
34 mm (1.34 inch)
View Details
Number Digits
4.0
Input Type
AC Current; DC Current; Current
Depth
36 mm (1.42 inch)
View Details