BinMaster, Inc. Digital Panel Meter DPM-200

Description
The DPM-200 digital panel meter is designed to accept 4-20 mA inputs from a wide variety of sensors. It is extremely versatile, easy to set up, and suitable for use in a wide variety of indoor or outdoor process applications. The display features an extraordinarily bright and large LED output, with the standard model offering 0.56” display height and the X2 model offering an astounding 1.2” display height that can be easily seen up to 30 feet away. It is visible in bright sunlight, smoke, fog, or dusty environments. A convenient keypad allows users to set and acknowledge alarms and manage output relays.
Request a Quote Datasheet
Description
The DPM-200 digital panel meter is designed to accept 4-20 mA inputs from a wide variety of sensors. It is extremely versatile, easy to set up, and suitable for use in a wide variety of indoor or outdoor process applications. The display features an extraordinarily bright and large LED output, with the standard model offering 0.56” display height and the X2 model offering an astounding 1.2” display height that can be easily seen up to 30 feet away. It is visible in bright sunlight, smoke, fog, or dusty environments. A convenient keypad allows users to set and acknowledge alarms and manage output relays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Panel Meter - DPM-200 - BinMaster, Inc.
Lincoln, NE, United States
Digital Panel Meter
DPM-200
Digital Panel Meter DPM-200
The DPM-200 digital panel meter is designed to accept 4-20 mA inputs from a wide variety of sensors. It is extremely versatile, easy to set up, and suitable for use in a wide variety of indoor or outdoor process applications. The display features an extraordinarily bright and large LED output, with the standard model offering 0.56” display height and the X2 model offering an astounding 1.2” display height that can be easily seen up to 30 feet away. It is visible in bright sunlight, smoke, fog, or dusty environments. A convenient keypad allows users to set and acknowledge alarms and manage output relays.

The DPM-200 digital panel meter is designed to accept 4-20 mA inputs from a wide variety of sensors. It is extremely versatile, easy to set up, and suitable for use in a wide variety of indoor or outdoor process applications. The display features an extraordinarily bright and large LED output, with the standard model offering 0.56” display height and the X2 model offering an astounding 1.2” display height that can be easily seen up to 30 feet away. It is visible in bright sunlight, smoke, fog, or dusty environments. A convenient keypad allows users to set and acknowledge alarms and manage output relays.

Supplier's Site Datasheet

Technical Specifications

  BinMaster, Inc.
Product Category Digital Panel Meters
Product Number DPM-200
Product Name Digital Panel Meter
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details