SANTEST's GKS-01 is a digital controller with 6 digit LED display, which can be directly connected to GY probes (GYcRS, GYMR5, GYFRS, GYKM-RS).
The GKS-01 series are available with serial output (standard) or parallel output (optional). The magnet or float position may be displayed in 0.1mm unit or scaled to read in other units (%, inch, etc.). Alarm point outputs (open collector), up to 10 points, are also available.
| Exsenco, LLC | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | SANTEST GKS-01 |
| Product Name | 6 Digit LED Display Panel Meter |
| Outputs | Parallel Communications (optional feature); Serial Communications |
| Features | Adjustable Display; Alarms; Set Points |
| Display Type | Numeric |
| Character Size | Larger than 0.56 (14.2mm) |
| Number Digits | 6.0 |