Pyromation Thermocouple/RTD RBF1853SK-T3B036-2

Description
PYROMATION INC Sensors & Switches RBF1853SK-T3B036-2
Description
PYROMATION INC Sensors & Switches RBF1853SK-T3B036-2

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD -  - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
Thermocouple/RTD
PYROMATION INC Sensors & Switches RBF1853SK-T3B036-2

PYROMATION INC Sensors & Switches RBF1853SK-T3B036-2

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
MgO Thermocouple Pipe Well Assemblies with Self-Contained, Spring-Loaded Elements and Optional Transmitters - Sensors with Connection Heads -  - Pyromation
Specs
Thermocouple Type E; J (optional feature); K; N; T
Length 4 to 240 inch (102 to 6096 mm)
Gauge 1/4"
View Details
 - 1104469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
Thermocouple - 104A TC120 - Glas-Col, LLC
Specs
Thermocouple Type J
Length 36 inch (914 mm)
Gauge 24
View Details