Gefran Thermoelements for Temperature Measure of Fixed Surfaces T4F

Description
Temperature limits:: - 40 ... + 250° C Tolerance: Norme UNI 7938 standards, IEC 584.2 : class 2: for types J, K: ± 2.5° C Extension cable insulation: fibreglass, screened TEFLON ® Eyelet thermocouple with low thermal profile and quick response time, suitable for measures on flat surfaces Cable to DIN standard
Datasheet
Description
Temperature limits:: - 40 ... + 250° C Tolerance: Norme UNI 7938 standards, IEC 584.2 : class 2: for types J, K: ± 2.5° C Extension cable insulation: fibreglass, screened TEFLON ® Eyelet thermocouple with low thermal profile and quick response time, suitable for measures on flat surfaces Cable to DIN standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermoelements for Temperature Measure of Fixed Surfaces - T4F - Gefran
25050 Provaglio d'Iseo (BS), Italy
Thermoelements for Temperature Measure of Fixed Surfaces
T4F
Thermoelements for Temperature Measure of Fixed Surfaces T4F
Temperature limits:: - 40 ... + 250° C Tolerance: Norme UNI 7938 standards, IEC 584.2 : class 2: for types J, K: ± 2.5° C Extension cable insulation: fibreglass, screened TEFLON ® Eyelet thermocouple with low thermal profile and quick response time, suitable for measures on flat surfaces Cable to DIN standard

Temperature limits:: - 40 ... + 250° C
Tolerance: Norme UNI 7938 standards, IEC 584.2 :
class 2: for types J, K: ± 2.5° C
Extension cable insulation: fibreglass, screened TEFLON ®
Eyelet thermocouple with low thermal profile and quick response time, suitable for measures on flat surfaces
Cable to DIN standard

Supplier's Site Datasheet

Technical Specifications

  Gefran
Product Category Thermocouple Elements
Product Number T4F
Product Name Thermoelements for Temperature Measure of Fixed Surfaces
Thermocouple Type J; K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 8471116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
Thermoelements for Temperature Measure of Fixed Surfaces - T4P - Gefran
Specs
Thermocouple Type J; K
Length 20 to 394 inch (500 to 10000 mm)
Style Flexible Style (Angled)
View Details