The PCE-JR-911 is an infrared thermometer with integrated data logging, internal memory for 12,000 readings, and a built-in thermal printer for instant output. It measures temperature from -40 to 500°C with a resolution of 0.1°C and an accuracy of ±2% of reading or ±2°C, whichever is greater. Emissivity is adjustable from 0.3 to 1.0, and optical resolution is 8:1 with a response time of 0.2 seconds. Data is transferred via RS-232, with an optional USB adapter available. The device features a backlit LCD display, adjustable measurement intervals, and the ability to assign 99 measurement positions. It operates on four AA batteries or an optional mains adaptor, measures 208 x 70 x 53 mm, and weighs 260 g. The unit includes a carrying case, four batteries, one paper roll, software, an RS-232 cable, and a user's manual.
Data- Logger with Data- Logger, internal memory, software, data cable and integrated printer.
The PCE-JR-911 Data- Logger with Data- Logger is a versatile tool in that it can measure the temperature of objects without contact and readings can be stored in memory and transferred to a computer by way of its RS-232 interface and software. This Data- Logger comes complete with a Data- Logger, allowing the user to program specific time intervals for taking measurements, such as over an entire week. Once a series of measurements have been taken, this data can be transferred to a computer for analysis. Incorporated in the thermometer is a small thermal printer so the user can print readings instantly. Another characteristic is the possibility to designate 99 measurement positions to allow for them to be clearly classified.
The Data- Logger's emissivity can be adjusted between 0.3 and 1.0, depending on the surface material. The visible pointer allows for the object being measured to be targetted with accuracy. Due to its multiple capabilities, this Data- Logger is used in many different sectors including the industrial and food sectors as well as research and development.
The Data- Logger is shipped with a factory calibration. An ISO calibration can be ordered separately. Its many components provide the Data- Logger with a multitude of uses. Optional components include a tripod, an RS-232 to USB adaptor and replacement rolls of paper for the printer
| PCE Instruments / PCE Americas Inc. | |
|---|---|
| Product Category | Infrared Thermometers |
| Product Number | PCE-JR 911 |
| Product Name | Infrared Thermometer PCE-JR 911-ICA incl. ISO Calibration Certificate |
| Display / Scale Characteristics | Fahrenheit; Celsius/Centigrade |