Dataforth Corporation DSCA33 Isolated True RMS Input Signal Conditioner DSCA33-xx

Description
Each DSCA33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to standard process voltage or current output. The field voltage or current input signal is processed through an AC coupled pre-amplifier and RMS converter on the field side of the isolation barrier. The converted dc signal is then filtered and chopped by a proprietary chopper circuit and transferred across the transformer isolation barrier, suppressing transmission of common mode spikes and surges. The computer side circuitry reconstructs, filters and converts the signal to industry standard outputs. Module output is either voltage or current. For current output models a dedicated loop supply is provided at terminal 3 (+OUT) with loop return located at terminal 4 (-OUT). The system-side load may be either floating or grounded. Special input circuits provide protection against accidental connection of power-line voltages up to 480VAC and against transient events as defined by ANSI/IEEE C37.90.1. Protection circuits are also present on the signal output and power input terminals to guard against transient events and power reversal. Signal and power lines are secured to the module using screw terminals which are pluggable terminal blocks for ease of system assembly and reconfiguration. DSCA33 modules have excellent stability over time and do not require recalibration, however, both zero and span settings are adjustable to accommodate situations where fine tuning is desired. The adjustments are made using potentiometers located under the front panel label and are non-interactive for ease of use.
Request a Quote
Description
Each DSCA33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to standard process voltage or current output. The field voltage or current input signal is processed through an AC coupled pre-amplifier and RMS converter on the field side of the isolation barrier. The converted dc signal is then filtered and chopped by a proprietary chopper circuit and transferred across the transformer isolation barrier, suppressing transmission of common mode spikes and surges. The computer side circuitry reconstructs, filters and converts the signal to industry standard outputs. Module output is either voltage or current. For current output models a dedicated loop supply is provided at terminal 3 (+OUT) with loop return located at terminal 4 (-OUT). The system-side load may be either floating or grounded. Special input circuits provide protection against accidental connection of power-line voltages up to 480VAC and against transient events as defined by ANSI/IEEE C37.90.1. Protection circuits are also present on the signal output and power input terminals to guard against transient events and power reversal. Signal and power lines are secured to the module using screw terminals which are pluggable terminal blocks for ease of system assembly and reconfiguration. DSCA33 modules have excellent stability over time and do not require recalibration, however, both zero and span settings are adjustable to accommodate situations where fine tuning is desired. The adjustments are made using potentiometers located under the front panel label and are non-interactive for ease of use.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DSCA33 Isolated True RMS Input Signal Conditioner from Dataforth Corporation is designed to convert AC input signals into their True RMS DC values, providing filtered, isolated, and amplified outputs in standard voltage or current formats. It supports input ranges of 0 to 300Vrms or 0 to 5Arms, with a frequency operation range from 45Hz to 1000Hz, and extended capabilities up to 20kHz. The module features robust protection against accidental connections to power-line voltages up to 480VAC and transient events, complying with ANSI/IEEE C37.90.1 standards. The output options include 0 to 1mA, 0 to 20mA, 4 to 20mA, 0 to +5V, or 0 to +10V, with a factory-calibrated accuracy of ±0.25%. The DSCA33 modules are equipped with adjustable zero and span settings for fine-tuning, and they do not require recalibration over time. The device is also designed for easy installation on standard DIN rails and is UL/cUL listed and CE compliant, with ATEX compliance for most models. The product is suitable for applications in industrial process control, test and measurement, and analog signal filtering.

Datasheet Summary
Powered by GS/AI

The DSCA33 Isolated True RMS Input Signal Conditioner from Dataforth Corporation is designed to convert AC input signals into their True RMS DC values, providing filtered, isolated, and amplified outputs in standard voltage or current formats. It supports input ranges of 0 to 300Vrms or 0 to 5Arms, with a frequency operation range from 45Hz to 1000Hz, and extended capabilities up to 20kHz. The module features robust protection against accidental connections to power-line voltages up to 480VAC and transient events, complying with ANSI/IEEE C37.90.1 standards. The output options include 0 to 1mA, 0 to 20mA, 4 to 20mA, 0 to +5V, or 0 to +10V, with a factory-calibrated accuracy of ±0.25%. The DSCA33 modules are equipped with adjustable zero and span settings for fine-tuning, and they do not require recalibration over time. The device is also designed for easy installation on standard DIN rails and is UL/cUL listed and CE compliant, with ATEX compliance for most models. The product is suitable for applications in industrial process control, test and measurement, and analog signal filtering.

Suppliers

Company
Product
Description
Supplier Links
DSCA33 Isolated True RMS Input Signal Conditioner - DSCA33-xx - Dataforth Corporation
Tucson, AZ, USA
DSCA33 Isolated True RMS Input Signal Conditioner
DSCA33-xx
DSCA33 Isolated True RMS Input Signal Conditioner DSCA33-xx
Each DSCA33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to standard process voltage or current output. The field voltage or current input signal is processed through an AC coupled pre-amplifier and RMS converter on the field side of the isolation barrier. The converted dc signal is then filtered and chopped by a proprietary chopper circuit and transferred across the transformer isolation barrier, suppressing transmission of common mode spikes and surges. The computer side circuitry reconstructs, filters and converts the signal to industry standard outputs. Module output is either voltage or current. For current output models a dedicated loop supply is provided at terminal 3 (+OUT) with loop return located at terminal 4 (-OUT). The system-side load may be either floating or grounded. Special input circuits provide protection against accidental connection of power-line voltages up to 480VAC and against transient events as defined by ANSI/IEEE C37.90.1. Protection circuits are also present on the signal output and power input terminals to guard against transient events and power reversal. Signal and power lines are secured to the module using screw terminals which are pluggable terminal blocks for ease of system assembly and reconfiguration. DSCA33 modules have excellent stability over time and do not require recalibration, however, both zero and span settings are adjustable to accommodate situations where fine tuning is desired. The adjustments are made using potentiometers located under the front panel label and are non-interactive for ease of use.

Each DSCA33 True RMS input module provides a single channel of AC input which is converted to its True RMS DC value, filtered, isolated, amplified, and converted to standard process voltage or current output.
The field voltage or current input signal is processed through an AC coupled pre-amplifier and RMS converter on the field side of the isolation barrier. The converted dc signal is then filtered and chopped by a proprietary chopper circuit and transferred across the transformer isolation barrier, suppressing transmission of common mode spikes and surges. The computer side circuitry reconstructs, filters and converts the signal to industry standard outputs.
Module output is either voltage or current. For current output models a dedicated loop supply is provided at terminal 3 (+OUT) with loop return located at terminal 4 (-OUT). The system-side load may be either floating or grounded.
Special input circuits provide protection against accidental connection of power-line voltages up to 480VAC and against transient events as defined by ANSI/IEEE C37.90.1. Protection circuits are also present on the signal output and power input terminals to guard against transient events and power reversal. Signal and power lines are secured to the module using screw terminals which are pluggable terminal blocks for ease of system assembly and reconfiguration.
DSCA33 modules have excellent stability over time and do not require recalibration, however, both zero and span settings are adjustable to accommodate situations where fine tuning is desired. The adjustments are made using potentiometers located under the front panel label and are non-interactive for ease of use.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number DSCA33-xx
Product Name DSCA33 Isolated True RMS Input Signal Conditioner
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

DSCT47 Linearized Thermocouple Input Transmitter - DSCT47-xx - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Outputs Analog Current Output
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-08 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B50-02 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details