The PPS-1000 is a paperless videographic data recorder with a 4.3-inch TFT color touch screen, supporting 3 or 6 analog input channels. It features a 100 millisecond sampling rate, 24-bit analog-to-digital conversion, and plug-and-play I/O modules including analog input, relay output, digital input, or combined configurations. The unit includes an SD card slot for memory expansion, two USB host ports, and standard Ethernet communications with Modbus TCP/IP. It has a panel mounting depth of 171 mm and a NEMA 4X/IP65-rated front housing. Power input accepts 90-250 VAC or 11-36 VDC, and it operates within 0°C to 50°C. The device meets cURus and RoHS safety standards.
Product Overview
The PPS Series is a major advance in the market for Paperless Videographic Data Recorders incorporating Touch Screen Technology for set-up and programing.
The PPS Series encompasses three models:
• The PPS-1000 for basic 3 or 6 channel recording on a 4.3" screen
• The PPS-2000 for up to 24 channels on a 5.6" screen
• The PPS-3000 expandable to 48 channels on a 12.1" screen
The PPS Series displays data in real time on the touch screen.
The PPS saves data to internal memory that can be exported to SD memory cards or USB ports as well as over a LAN using the optional Data Acquisition Software.
Data logging supports notes being written directly on the Touch Screen that may be saved with the data files. The data files may be started and stopped as a batch operation with additional batch lot information.
The Basic PC software package included at No Charge provides:
• Historical Viewer/ Configuration capability to view, print, export and archive PPS Series data files imported via SD card or USB drive
• Create and edit PPS configurations to be downloaded back to the recorder
Data Acquisition Studio software combined with the Basic package provides real time access from one or more PPS units via LAN, serial or Modbus with datalogging functions at the PC.
Optional firmware packages include the Panel Studio development software to design custom displays including digital and analog tags and values with animation.
| Tempco Electric Heater Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | PPS-1000 |
| Product Name | Videographic Data Recorders |
| Data Acquisition | Datalogger |
| Form Factor | Panel / Chassis Mount; Stand-alone |
| Outputs | Analog Voltage Output; Analog Current Output |
| User Interface | Touch Screen |
| Host Connection | RS232/422/485; Ethernet |