Sensata Technologies DR Series Output Modules DR-ODC5

Description
DIN Rail Mountable Single Point Output Modules (35mm DIN) Zero Voltage Turn-On for AC Modules 4kV Optical isolation with LED Indicator UL Recognized, CSA Certified, CE Compliant Industry standard Color Coding Black (AC Output) Red (DC Output) Barrier Strips Accept 14 to 28 AWG Wire
Request a Quote Datasheet
Description
DIN Rail Mountable Single Point Output Modules (35mm DIN) Zero Voltage Turn-On for AC Modules 4kV Optical isolation with LED Indicator UL Recognized, CSA Certified, CE Compliant Industry standard Color Coding Black (AC Output) Red (DC Output) Barrier Strips Accept 14 to 28 AWG Wire
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DR Series Output Modules - DR-ODC5 - Sensata Technologies
Attleboro, MA, United States
DR Series Output Modules
DR-ODC5
DR Series Output Modules DR-ODC5
DIN Rail Mountable Single Point Output Modules (35mm DIN) Zero Voltage Turn-On for AC Modules 4kV Optical isolation with LED Indicator UL Recognized, CSA Certified, CE Compliant Industry standard Color Coding Black (AC Output) Red (DC Output) Barrier Strips Accept 14 to 28 AWG Wire
  • DIN Rail Mountable Single Point Output Modules (35mm DIN)
  • Zero Voltage Turn-On for AC Modules
  • 4kV Optical isolation with LED Indicator
  • UL Recognized, CSA Certified, CE Compliant
  • Industry standard Color Coding Black (AC Output) Red (DC Output)
  • Barrier Strips Accept 14 to 28 AWG Wire
Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Data Acquisition
Product Number DR-ODC5
Product Name DR Series Output Modules
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 8.0 - 32
Unlock Full Specs
to access all available technical data

Similar Products

GMS Series 17.5mm Input Modules - 84115502 - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 180-280 VDC
View Details
C4 Series Output Modules - C4OACR - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 32
View Details
DR Series Output Modules - DR-OAC - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 8.0 - 32
View Details
2 suppliers
M Series Output Modules - M-OAC5AR - Sensata Technologies
Specs
Data Acquisition Output Module
Outputs Capacitance
DC Voltage 8.0
View Details