The 8B38-35 is a strain gauge input module that isolates, filters, and amplifies full-bridge strain gauge signals with a 3Hz bandwidth, providing a 0V to +5V analog voltage output. It supports a 2mV/V full-scale sensitivity with a 10.0V excitation supply, compatible with strain gauges from 300Ω to 2kΩ. The module offers 1500Vrms isolation, 100dB common-mode rejection, and protects against continuous 240VAC input overvoltage and IEEE C37.90.1 transients. It operates from a +5VDC ±5% supply, draws 150mA under full excitation, and is housed in a 1.11" x 1.65" x 0.40" package. The module is UL/cUL listed, CE compliant, and meets RoHS III Directive 2015/863. It is designed for Class I, Division 2 hazardous locations and operates from -40°C to +85°C.
8B modules are an optimal solution for monitoring real-world process signals and providing high-level signals to a data acquisition system. Each 8B38 module isolates, filters, and amplifies a full-bridge strain gage input signal and provides an analog voltage output.
The 8B38 can interface to transducers with a nominal resistance of 100Ω to 2kΩ. Bridge excitation is provided from the module with a stable 10.00V or 3.33V source. Full scale sensitivities of 2mV/V and 3mV/V are offered as standard.
Signal filtering is accomplished with a 5-pole filter optimized for time and frequency response which provides 100dB per decade of normal-mode rejection above the filter cutoff frequency. One pole of this filter is on the field side of the isolation barrier for anti-aliasing, and the other four are on the system side.
A special input circuit on the 8B38 module provides protection against accidental connection of power-line voltages up to 240VAC. Clamp circuits on the I/O and power terminals protect against harmful transients.
Isolation is provided by transformer coupling to suppress transmission of common mode spikes or surges. The module is powered from +5VDC, ±5%.
The modules are designed for installation in Class I, Division 2 hazardous locations and have a high level of immunity to environmental noise.
| Dataforth Corporation | |
|---|---|
| Product Category | Data Acquisition |
| Product Number | 8B38-35 |
| Product Name | 8B38 Strain Gage Input Modules, Wide and Narrow Bandwidth |
| Data Acquisition | Input Module |
| Form Factor | Modular Bay or Slot System |
| Excitation | Voltage |
| Outputs | Analog Voltage Output |
| User Interface | None |