Advantech 16-ch Digital Output Modules ADAM-5056S-AE

Description
16-ch Digital Output Modules Over Voltage Protection: 70 Vdc Optical Isolation: 2500 Vdc Power Consumption: 0.6 W (typical) Power Dissipation: 300 mW 16-channel
Request a Quote Datasheet
Description
16-ch Digital Output Modules Over Voltage Protection: 70 Vdc Optical Isolation: 2500 Vdc Power Consumption: 0.6 W (typical) Power Dissipation: 300 mW 16-channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-ch Digital Output Modules - ADAM-5056S-AE - Advantech
Cincinnati, OH, United States
16-ch Digital Output Modules
ADAM-5056S-AE
16-ch Digital Output Modules ADAM-5056S-AE
16-ch Digital Output Modules Over Voltage Protection: 70 Vdc Optical Isolation: 2500 Vdc Power Consumption: 0.6 W (typical) Power Dissipation: 300 mW 16-channel

16-ch Digital Output Modules

  • Over Voltage Protection: 70 Vdc
  • Optical Isolation: 2500 Vdc
  • Power Consumption: 0.6 W (typical)
  • Power Dissipation: 300 mW
  • 16-channel
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Data Acquisition
Product Number ADAM-5056S-AE
Product Name 16-ch Digital Output Modules
Data Acquisition Output Module
Unlock Full Specs
to access all available technical data

Similar Products

150 kS/s, 12-bit, 16-ch Multifunction USB Module - USB-4711A-BE - Advantech
Specs
Sampling Frequency 150 kHz
Resolution 12 bits
DC Voltage +/-10 V, +/-5 V, +/-2.5 V, +/-1.25 V, +/-0.625 V, 0~10 V, 0~5 V, 0~2.5 V, 0~1.25 V
View Details
8AI RS-485 Remote I/O - ADAM-4017-F - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485
Sampling Frequency 0.0100 kHz
View Details
6-ch Thermocouple Input EtherCAT Slice IO Module - AMAX-5018-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Differential Channels Differential Channels
View Details
2 suppliers
Data Acquisition (DAQ) - 2084-PCI-1750-BE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 2 ~ 5V
View Details
2 suppliers