Dataforth Corporation DSCA49 Voltage Output Signal Conditioner DSCA49-xx

Description
Each DSCA49 voltage output module provides a single channel of analog output. The input signal is buffered, isolated, filtered and converted to a voltage output. Signal filtering is accomplished with a five-pole filter which provides 100dB per decade of attenuation above 1kHz. An anti-aliasing pole is located on the system side of the isolation barrier, and the other four poles are on the field side. After the initial system-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges. Special output circuits provide protection against accidental connection of power-line voltages up to 240VAC and against transient events as defined by ANSI/IEEE C37.90.1. Protection circuits are also present on the signal input and power input terminals to guard against transient events and power reversal. Signal and power lines are secured to the module using screw terminals which are in pluggable terminal blocks for ease of system assembly and reconfiguration. The modules have excellent stability over time and do not require recalibration, however, zero and span settings are adjustable up to ±5% to accommodate situations where fine-tuning is desired. The adjustments are made using potentiometers located under the front panel label and are non-interactive for ease of use.
Request a Quote
Description
Each DSCA49 voltage output module provides a single channel of analog output. The input signal is buffered, isolated, filtered and converted to a voltage output. Signal filtering is accomplished with a five-pole filter which provides 100dB per decade of attenuation above 1kHz. An anti-aliasing pole is located on the system side of the isolation barrier, and the other four poles are on the field side. After the initial system-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges. Special output circuits provide protection against accidental connection of power-line voltages up to 240VAC and against transient events as defined by ANSI/IEEE C37.90.1. Protection circuits are also present on the signal input and power input terminals to guard against transient events and power reversal. Signal and power lines are secured to the module using screw terminals which are in pluggable terminal blocks for ease of system assembly and reconfiguration. The modules have excellent stability over time and do not require recalibration, however, zero and span settings are adjustable up to ±5% to accommodate situations where fine-tuning is desired. The adjustments are made using potentiometers located under the front panel label and are non-interactive for ease of use.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DSCA49 voltage-output signal conditioners provide single-channel analog output with 1500Vrms transformer isolation and protection against 240VAC continuous and transients per ANSI/IEEE C37.90.1. They accept input ranges of 0V to +10V or −10V to +10V and produce outputs of 0V to +10V or −10V to +10V with ±0.05% accuracy and ±0.02% linearity. Output drive is ±50mA with 0.5Ω resistance and 75mA current limit. Input resistance is 50MΩ normal and 65kΩ overload. Five-pole filtering provides 100dB/decade attenuation above 1kHz, and CMR is 110dB at 50/60Hz. Zero and span are adjustable ±5%. Mounting is on DIN EN 50022 -35x7.5 rail with dimensions of 75mm x 22.5mm x 105mm. Power supply is 19-29VDC, consuming 80mA. Operating temperature range is −40°C to +80°C, with ATEX Group II, Category 3 for −40°C to +75°C. UL/cUL listed, CE and ATEX compliant, RoHS III certified.

Datasheet Summary
Powered by GS/AI

The DSCA49 voltage-output signal conditioners provide single-channel analog output with 1500Vrms transformer isolation and protection against 240VAC continuous and transients per ANSI/IEEE C37.90.1. They accept input ranges of 0V to +10V or −10V to +10V and produce outputs of 0V to +10V or −10V to +10V with ±0.05% accuracy and ±0.02% linearity. Output drive is ±50mA with 0.5Ω resistance and 75mA current limit. Input resistance is 50MΩ normal and 65kΩ overload. Five-pole filtering provides 100dB/decade attenuation above 1kHz, and CMR is 110dB at 50/60Hz. Zero and span are adjustable ±5%. Mounting is on DIN EN 50022 -35x7.5 rail with dimensions of 75mm x 22.5mm x 105mm. Power supply is 19-29VDC, consuming 80mA. Operating temperature range is −40°C to +80°C, with ATEX Group II, Category 3 for −40°C to +75°C. UL/cUL listed, CE and ATEX compliant, RoHS III certified.

Suppliers

Company
Product
Description
Supplier Links
DSCA49 Voltage Output Signal Conditioner - DSCA49-xx - Dataforth Corporation
Tucson, AZ, USA
DSCA49 Voltage Output Signal Conditioner
DSCA49-xx
DSCA49 Voltage Output Signal Conditioner DSCA49-xx
Each DSCA49 voltage output module provides a single channel of analog output. The input signal is buffered, isolated, filtered and converted to a voltage output. Signal filtering is accomplished with a five-pole filter which provides 100dB per decade of attenuation above 1kHz. An anti-aliasing pole is located on the system side of the isolation barrier, and the other four poles are on the field side. After the initial system-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges. Special output circuits provide protection against accidental connection of power-line voltages up to 240VAC and against transient events as defined by ANSI/IEEE C37.90.1. Protection circuits are also present on the signal input and power input terminals to guard against transient events and power reversal. Signal and power lines are secured to the module using screw terminals which are in pluggable terminal blocks for ease of system assembly and reconfiguration. The modules have excellent stability over time and do not require recalibration, however, zero and span settings are adjustable up to ±5% to accommodate situations where fine-tuning is desired. The adjustments are made using potentiometers located under the front panel label and are non-interactive for ease of use.

Each DSCA49 voltage output module provides a single channel of analog output. The input signal is buffered, isolated, filtered and converted to a voltage output. Signal filtering is accomplished with a five-pole filter which provides 100dB per decade of attenuation above 1kHz. An anti-aliasing pole is located on the system side of the isolation barrier, and the other four poles are on the field side. After the initial system-side filtering, the input signal is chopped by a proprietary chopper circuit. Isolation is provided by transformer coupling, again using a proprietary technique to suppress transmission of common mode spikes or surges.
Special output circuits provide protection against accidental connection of power-line voltages up to 240VAC and against transient events as defined by ANSI/IEEE C37.90.1. Protection circuits are also present on the signal input and power input terminals to guard against transient events and power reversal. Signal and power lines are secured to the module using screw terminals which are in pluggable terminal blocks for ease of system assembly and reconfiguration.
The modules have excellent stability over time and do not require recalibration, however, zero and span settings are adjustable up to ±5% to accommodate situations where fine-tuning is desired. The adjustments are made using potentiometers located under the front panel label and are non-interactive for ease of use.

Supplier's Site Datasheet

Technical Specifications

  Dataforth Corporation
Product Category Data Acquisition
Product Number DSCA49-xx
Product Name DSCA49 Voltage Output Signal Conditioner
Data Acquisition Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output
User Interface None
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-12 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Isolated Analog Voltage Input Module; ±100mV - MAQ20-ISOMV1 - Dataforth Corporation
Specs
Data Acquisition Input Module
User Interface None
Application General Lab & Industrial
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-03 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
8B49 Voltage Output Module - 8B49-06 - Dataforth Corporation
Specs
Data Acquisition Output Module
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details