Red Lion Controls, Inc. NT24k®-16TX Gigabit Managed Industrial Ethernet Switch NT24k-16TX

Description
16 Port Gigabit Managed Industrial Ethernet Switch 16 10/100/1000BaseTX RJ-45 Ports -40°C to 85°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Input (10 - 49 VDC) Jumbo Frame Support 16k MAC Addresses Detailed Ring Map and Fault Location Charting USB Configuration Port Configurable Alarm Contact Compact Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management SSH/SSL/HTTPS 802.1x with RADIUS Remote Server Authentication DHCP Server, Option 82 relay, Option 61, IP fallback Port Security – MAC address based Multi-Member N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP™ Messaging 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS SNTP Event Log/Syslog Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP PTP version also available
Datasheet
Description
16 Port Gigabit Managed Industrial Ethernet Switch 16 10/100/1000BaseTX RJ-45 Ports -40°C to 85°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Input (10 - 49 VDC) Jumbo Frame Support 16k MAC Addresses Detailed Ring Map and Fault Location Charting USB Configuration Port Configurable Alarm Contact Compact Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management SSH/SSL/HTTPS 802.1x with RADIUS Remote Server Authentication DHCP Server, Option 82 relay, Option 61, IP fallback Port Security – MAC address based Multi-Member N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP™ Messaging 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS SNTP Event Log/Syslog Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP PTP version also available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NT24k®-16TX Gigabit Managed Industrial Ethernet Switch - NT24k-16TX - Red Lion Controls, Inc.
York, PA, United States
NT24k®-16TX Gigabit Managed Industrial Ethernet Switch
NT24k-16TX
NT24k®-16TX Gigabit Managed Industrial Ethernet Switch NT24k-16TX
16 Port Gigabit Managed Industrial Ethernet Switch 16 10/100/1000BaseTX RJ-45 Ports -40°C to 85°C Operating Temperature ESD and Surge Protection on all Built-in Ports Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX Store-and-forward Technology Redundant Power Input (10 - 49 VDC) Jumbo Frame Support 16k MAC Addresses Detailed Ring Map and Fault Location Charting USB Configuration Port Configurable Alarm Contact Compact Industrial DIN-Rail Enclosure Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management SSH/SSL/HTTPS 802.1x with RADIUS Remote Server Authentication DHCP Server, Option 82 relay, Option 61, IP fallback Port Security – MAC address based Multi-Member N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring Technology N-View™ Monitoring Technology EtherNet/IP™ CIP™ Messaging 802.1AB-2005 LLDP (Link Layer Discovery Protocol) Web configuration IGMP Auto Configuration 802.1Q tag VLAN and Port VLAN 802.1p QoS and Port QoS SNTP Event Log/Syslog Port Trunking Port Mirroring 802.1d, 802.1w, 802.1D RSTP PTP version also available
  • 16 Port Gigabit Managed Industrial Ethernet Switch
    • 16 10/100/1000BaseTX RJ-45 Ports

  • -40°C to 85°C Operating Temperature
  • ESD and Surge Protection on all Built-in Ports
  • Auto Sensing 10/100/1000BaseTX, Duplex, and MDIX
  • Store-and-forward Technology
  • Redundant Power Input (10 - 49 VDC)
  • Jumbo Frame Support
  • 16k MAC Addresses
  • Detailed Ring Map and Fault Location Charting
  • USB Configuration Port
  • Configurable Alarm Contact
  • Compact Industrial DIN-Rail Enclosure
  • Fully Managed Features:
    • SNMP v1, v2, v3 and Web Browser Management
    • SSH/SSL/HTTPS
    • 802.1x with RADIUS Remote Server Authentication
    • DHCP Server, Option 82 relay, Option 61, IP fallback
    • Port Security – MAC address based
    • Multi-Member N-Ring™ Technology with ~30ms Healing
    • N-Link™ Redundant Ring Technology
    • N-View™ Monitoring Technology
    • EtherNet/IP™ CIP™ Messaging
    • 802.1AB-2005 LLDP (Link Layer Discovery Protocol)
    • Web configuration
    • IGMP Auto Configuration
    • 802.1Q tag VLAN and Port VLAN
    • 802.1p QoS and Port QoS
    • SNTP
    • Event Log/Syslog
    • Port Trunking
    • Port Mirroring
    • 802.1d, 802.1w, 802.1D RSTP

PTP version also available

Supplier's Site Datasheet

Technical Specifications

  Red Lion Controls, Inc.
Product Category Network Equipment
Product Number NT24k-16TX
Product Name NT24k®-16TX Gigabit Managed Industrial Ethernet Switch
Network Equipment Switch
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Switch - LN-2308GP-2GE-I - Larch Networks
Specs
Network Equipment Switch
Ports / Interfaces RJ-45
Number of Ports 8 #
View Details
Switches, Hubs - 2946-852-1106/010-000-ND - DigiKey
Specs
Network Equipment Switch
Ports / Interfaces RJ45
Number of Ports 16 #
View Details
INTREPID WirelessHART® - Field Gateway - United Electric Controls Company
United Electric Controls Company
Specs
Network Equipment Gateway
Area Network Type LAN Capable; WAN Capable
Form Factor Wall Mount
View Details