LN-300HWX is an industrial-grade outdoor Wi-Fi 6 access point designed for high-speed wireless coverage in demanding environments such as security monitoring, smart grids, and intelligent transportation. It features a 245 × 200 × 90 mm enclosure with IP67 protection, operates from -40°C to 70°C, and supports 802.3at PoE power delivery. The device includes one 10/100/1000M RJ-45 Ethernet port and one SFP optical port, with dual-band wireless support spanning 2.4 GHz and 5.18-5.825 GHz, delivering up to 1800 Mbps aggregate throughput using 8 spatial streams and 160 MHz channel bandwidth. It is equipped with four N-type RF interfaces and an integrated 8 dBi dual-polarized antenna, and complies with IEEE 802.11n/ac/ax standards. Electrostatic discharge protection includes 6 kV contact and 8 kV air discharge.
LN300HWX is a high-performance and highspeed outdoor 11ax 1800Mbps dual-band AP base station. It adopts the excellent and powerful industrial grade wifi6 QUALCOMM chip which supports both 2.4GHz and 5.8GHzdual-band. It equips 1 Gigabit WAN/LAN port,1 optical port. The maximum wireless transmission data rate could reach up to 1800Mbps which enables more wireless access users simultaneously. It provides a professional, stable, reliable, superior and high-speed wireless coverage solution for security monitoring, public safety, mining, wind power, smart grid, smart city, intelligent transportation and other large scales industrial project etc. The PCB board is equipped with two independent signal amplifiers (PAs) and LNA as well as an external 8dbi Omni-directional dual-polarized cylindrical antenna. The wireless coverage radius can reach up to 200-300 meters. The wireless coverage distance is farther and stronger. It supports intelligent channel analysis and automatic selection of the best channel to greatly reduce interference and latency that provides more stable and fast wireless network signals. LN300HWX adopts advanced Wave2 MU-MIMO (multi-user multiple inputs multiple outputs) technologies. Furthermore, It supports 8 spatial streams, 160MHz channel bandwidth as
| Larch Networks | |
|---|---|
| Product Category | Network Equipment |
| Product Number | LN-300HWX |
| Product Name | WIFI6 Industrial Grade Outdoor Wireless Access Point |
| Network Equipment | Access Points |