OMEGA Engineering, Inc. Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega NB2TX93A-J5

Description
THERMOCOUPLE/RTD TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Isolation Input:-RoHS Compliant: No
Datasheet
Description
THERMOCOUPLE/RTD TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Isolation Input:-RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega - 19X7877 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega
19X7877
Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega 19X7877
THERMOCOUPLE/RTD TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Isolation Input:-RoHS Compliant: No

THERMOCOUPLE/RTD TRANSMITTER, 24V, 0.1%; Signal Conditioner Input:Resistance, RTD, Thermocouple, Voltage; Signal Conditioner Output:Current; No. of Output Channels:1Channels; Accuracy %:0.1%; Output Accuracy:± 0.1%; Isolation Input:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Conditioners
Product Number 19X7877
Product Name Thermocouple/rtd Transmitter, 24V, 0.1%; Signal Conditioner Input Omega
Unlock Full Specs
to access all available technical data

Similar Products

S7MZ 115/230V ac powered strain gauge transducer amplifier. - S7MZ - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 500Hz
AC Voltage 115/230V, 50/60Hz, 2.5VA
View Details
Integrated Circuits (ICs) - PMIC - Gate Drivers - IRS2001SPBF - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details