Advantech 4-ch Analog Input Module ADAM-3617-AE

Description
4-ch Analog Input Module Accuracy: ±0.1% or better of FSR (Voltage) ±0.2% or better of FSR (Current) Resolution: 16-bit Voltage/Current: ±10V, ±2.5V, 0 ~ 20mA, Range 4 ~ 20mA Isolation Voltage: 2000 V DC Sampling rate: 10 sample/second (total) Burn-out detection: Yes (Current-only) Input Impedance: 0.1 MΩ Input Type: Voltage, Current Channels: 4, differential
Request a Quote Datasheet
Description
4-ch Analog Input Module Accuracy: ±0.1% or better of FSR (Voltage) ±0.2% or better of FSR (Current) Resolution: 16-bit Voltage/Current: ±10V, ±2.5V, 0 ~ 20mA, Range 4 ~ 20mA Isolation Voltage: 2000 V DC Sampling rate: 10 sample/second (total) Burn-out detection: Yes (Current-only) Input Impedance: 0.1 MΩ Input Type: Voltage, Current Channels: 4, differential
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-ch Analog Input Module - ADAM-3617-AE - Advantech
Cincinnati, OH, United States
4-ch Analog Input Module
ADAM-3617-AE
4-ch Analog Input Module ADAM-3617-AE
4-ch Analog Input Module Accuracy: ±0.1% or better of FSR (Voltage) ±0.2% or better of FSR (Current) Resolution: 16-bit Voltage/Current: ±10V, ±2.5V, 0 ~ 20mA, Range 4 ~ 20mA Isolation Voltage: 2000 V DC Sampling rate: 10 sample/second (total) Burn-out detection: Yes (Current-only) Input Impedance: 0.1 MΩ Input Type: Voltage, Current Channels: 4, differential

4-ch Analog Input Module

  • Accuracy: ±0.1% or better of FSR (Voltage) ±0.2% or better of FSR (Current)
  • Resolution: 16-bit
  • Voltage/Current: ±10V, ±2.5V, 0 ~ 20mA, Range 4 ~ 20mA
  • Isolation Voltage: 2000 V DC
  • Sampling rate: 10 sample/second (total)
  • Burn-out detection: Yes (Current-only)
  • Input Impedance: 0.1 MΩ
  • Input Type: Voltage, Current
  • Channels: 4, differential
Buy Now Datasheet
PLC Modules - 2084-ADAM-3617-AE-ND - DigiKey
Thief River Falls, MN, United States
Networking Analog Input Module For use with

Networking Analog Input Module For use with

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition Data Input Modules
Product Number ADAM-3617-AE 2084-ADAM-3617-AE-ND
Product Name 4-ch Analog Input Module PLC Modules
Data Acquisition Input Module
Differential Channels Differential Channels
Sampling Frequency 0.0100 kHz
Resolution 16 bits
Accuracy 0.1000 % FS
Unlock Full Specs
to access all available technical data

Similar Products

Isolated RTD Input Module - ADAM-3013-AE - Advantech
Specs
Data Acquisition Input Module
Outputs Analog Voltage Output; Analog Current Output
View Details
3 suppliers
1-ch TTL/RS-422 Incremental Encoder/Counter EtherCAT Slice IO Module - AMAX-5081-A - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail
Frequency 10 MHz
View Details
8Relay Robust Modbus RS-485 Remote I/O - ADAM-4168-C - Advantech
Specs
Data Acquisition Input/Output Module
Host Connection RS232/422/485; USB
DC Voltage 10~48 VDC
View Details
Data Acquisition (DAQ) - 2084-PCI-1739U-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
DC Voltage 0.4 ~ 2.4V
View Details