Advantech 500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card PCI-1715U-BE

Description
500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card 2,500 VDC isolation protection 32-ch single-ended or 16-ch differential or a combination of analog input 12-bit resolution for A/D conversion Programmable gain for each input channel Software, internal or external pacer sampling modes supported Onboard FIFO memory: 1,024 samples Universal PCI bus BoardID™ switch
Request a Quote Datasheet
Description
500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card 2,500 VDC isolation protection 32-ch single-ended or 16-ch differential or a combination of analog input 12-bit resolution for A/D conversion Programmable gain for each input channel Software, internal or external pacer sampling modes supported Onboard FIFO memory: 1,024 samples Universal PCI bus BoardID™ switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card - PCI-1715U-BE - Advantech
Cincinnati, OH, United States
500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card
PCI-1715U-BE
500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card PCI-1715U-BE
500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card 2,500 VDC isolation protection 32-ch single-ended or 16-ch differential or a combination of analog input 12-bit resolution for A/D conversion Programmable gain for each input channel Software, internal or external pacer sampling modes supported Onboard FIFO memory: 1,024 samples Universal PCI bus BoardID™ switch

500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card

  • 2,500 VDC isolation protection
  • 32-ch single-ended or 16-ch differential or a combination of analog input
  • 12-bit resolution for A/D conversion
  • Programmable gain for each input channel
  • Software, internal or external pacer sampling modes supported
  • Onboard FIFO memory: 1,024 samples
  • Universal PCI bus
  • BoardID™ switch
Buy Now Datasheet
Data Acquisition (DAQ) - 2084-PCI-1715U-BE-ND - DigiKey
Thief River Falls, MN, United States
Data Acquisition (DAQ)
2084-PCI-1715U-BE-ND
Data Acquisition (DAQ) 2084-PCI-1715U-BE-ND
CARD ANALOG INPUT PCI

CARD ANALOG INPUT PCI

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Acquisition Data Acquisition
Product Number PCI-1715U-BE 2084-PCI-1715U-BE-ND
Product Name 500 kS/s, 12-bit, 32-ch Isolated Analog Input Universal PCI Card Data Acquisition (DAQ)
Data Acquisition Input Module
Unlock Full Specs
to access all available technical data

Similar Products

16-ch Universal Digital I/O Module - ADAM-5050-A2E - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage Dry Contact Logic level 0: close to GND Logic level 1: open Wet Contact Logic level 0: 2 V max. Logic level 1: 4 ~ 30 V
View Details
2 suppliers
4-ch Analog Output Module - ADAM-3624-AE - Advantech
Specs
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output
Resolution 12 bits
View Details
2 suppliers
7RTD IoT Modbus Ethernet Remote I/O - ADAM-6015-DE - Advantech
Specs
Data Acquisition Input/Output Module
DC Voltage 10~30 VDC
Inputs RTD Input; Pt 100, Pt 1000, Balco 500, Ni 518
View Details
2 suppliers