RS Components, Ltd. 151192

Description
Non-oxidising hot junction tip. 2m, Glass Fibre Insulated Temp. range -50 to +400°C. Thermocouple Type = K Probe Length = 2m Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +400°C Cable Length = 2m Termination Type = 2-Wire Tail Response Time = Fast Standards Met = BS
Request a Quote
Description
Non-oxidising hot junction tip. 2m, Glass Fibre Insulated Temp. range -50 to +400°C. Thermocouple Type = K Probe Length = 2m Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +400°C Cable Length = 2m Termination Type = 2-Wire Tail Response Time = Fast Standards Met = BS
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 151192 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non-oxidising hot junction tip. 2m, Glass Fibre Insulated Temp. range -50 to +400°C. Thermocouple Type = K Probe Length = 2m Minimum Temperature Sensed = -50°C Maximum Temperature Sensed = +400°C Cable Length = 2m Termination Type = 2-Wire Tail Response Time = Fast Standards Met = BS

Non-oxidising hot junction tip. 2m, Glass Fibre Insulated Temp. range -50 to +400°C.
Thermocouple Type = K
Probe Length = 2m
Minimum Temperature Sensed = -50°C
Maximum Temperature Sensed = +400°C
Cable Length = 2m
Termination Type = 2-Wire Tail
Response Time = Fast
Standards Met = BS

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 151192
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

 - 3106628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type T
View Details
 - 1104480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 1365884 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
View Details
 - 2194450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 39 inch (1000 mm)
View Details