Pyromation Thermocouple/RTD JJ48U-012-01A-6HN49

Description
THERMAL COUPLE, SHEATH LENGTH 12 IN, 1/2 IN X 1/2 IN NPT, 1/8 IN NPT. FREE 2 YEAR RADWELL WARRANTY
Description
THERMAL COUPLE, SHEATH LENGTH 12 IN, 1/2 IN X 1/2 IN NPT, 1/8 IN NPT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 222967255 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
222967255
Thermocouple/RTD 222967255
THERMAL COUPLE, SHEATH LENGTH 12 IN, 1/2 IN X 1/2 IN NPT, 1/8 IN NPT. FREE 2 YEAR RADWELL WARRANTY

THERMAL COUPLE, SHEATH LENGTH 12 IN, 1/2 IN X 1/2 IN NPT, 1/8 IN NPT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 222967255
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

 - 7877784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 20 inch (500 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
MgO Thermocouple Pipe Well Assemblies with Spring-Loaded or Loose Elements - Sensors with Connection Heads -  - Pyromation
Specs
Thermocouple Type E; J; K; N; T
Length 4 to 240 inch (102 to 6096 mm)
Gauge 1/4", 3/8"
View Details
Thermocouple/RTD - 109089405 - Radwell International
OMEGA Engineering, Inc.
Specs
Thermocouple Type E; K
View Details