OMEGA Engineering, Inc. Float, Level Sensors - Industrial LVCN414-V

Description
ULTRASONIC LEVEL CONTROLLER FOR
Request a Quote Datasheet
Description
ULTRASONIC LEVEL CONTROLLER FOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Float, Level Sensors - Industrial - 5880-LVCN414-V-ND - DigiKey
Thief River Falls, MN, United States
Float, Level Sensors - Industrial
5880-LVCN414-V-ND
Float, Level Sensors - Industrial 5880-LVCN414-V-ND
ULTRASONIC LEVEL CONTROLLER FOR

ULTRASONIC LEVEL CONTROLLER FOR

Buy Now Datasheet
Level Transmitter, Voltage/freq, Cable; Operating Pressure Max Omega - 38AJ1482 - Newark, An Avnet Company
Chicago, IL, United States
Level Transmitter, Voltage/freq, Cable; Operating Pressure Max Omega
38AJ1482
Level Transmitter, Voltage/freq, Cable; Operating Pressure Max Omega 38AJ1482
LEVEL TRANSMITTER, VOLTAGE/FREQ, CABLE; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:-; Product Range:LVCN414 Series RoHS Compliant: Yes

LEVEL TRANSMITTER, VOLTAGE/FREQ, CABLE; Operating Pressure Max:-; Sensor Body Material:PVDF (Polyvinylidene Fluoride); Output Current:-; Product Range:LVCN414 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Level Sensors Level Sensors
Product Number 5880-LVCN414-V-ND 38AJ1482
Product Name Float, Level Sensors - Industrial Level Transmitter, Voltage/freq, Cable; Operating Pressure Max Omega
Media Type Liquid Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Wide Band Level Control “Pump Down” - OKC-3171 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Float, Level Sensors - 1921-1010-ND - DigiKey
Specs
Media Type Liquid
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
EBE Capacitive Level Sensor for Liquids and Solids - capaTEC® LCPB025 - EBE Elektro-Bau-Elemente GmbH
Specs
Device Classification Sensor Only
Measuring Range 0.9843 inch (25 mm)
Accuracy (Continuous Level) 0.0787 +/-inch (2 +/-mm)
View Details
Vibrating Rod For Hazardous Locations - VR-90 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details