Arjay Engineering Level Transmitter 2880-LT

Description
Reliable monitoring of liquids and solids for a continuous level output The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the volume of product increases in the vessel, the probe capacitance changes. A 4-20 mA output signal is provided for interface with customer controls and systems. A quick calibration can be set using any two points along the probe length. Features and Benefits No moving parts Electronics is integral to the probe High corrosion resistant Teflon and stainless steel wetted parts Capacitance technology responds to all product types HF capacitance technology does not foul or require routine cleaning Easy calibration and control set-up Simple keypad calibration with display Diagnostics and level display
Request a Quote
Description
Reliable monitoring of liquids and solids for a continuous level output The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the volume of product increases in the vessel, the probe capacitance changes. A 4-20 mA output signal is provided for interface with customer controls and systems. A quick calibration can be set using any two points along the probe length. Features and Benefits No moving parts Electronics is integral to the probe High corrosion resistant Teflon and stainless steel wetted parts Capacitance technology responds to all product types HF capacitance technology does not foul or require routine cleaning Easy calibration and control set-up Simple keypad calibration with display Diagnostics and level display
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Level Transmitter - 2880-LT - Arjay Engineering
Oakville, Ontario, Canada
Level Transmitter
2880-LT
Level Transmitter 2880-LT
Reliable monitoring of liquids and solids for a continuous level output The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface. The 2880-LT sensing probe monitors the capacitance field around the active probe. As the volume of product increases in the vessel, the probe capacitance changes. A 4-20 mA output signal is provided for interface with customer controls and systems. A quick calibration can be set using any two points along the probe length. Features and Benefits No moving parts Electronics is integral to the probe High corrosion resistant Teflon and stainless steel wetted parts Capacitance technology responds to all product types HF capacitance technology does not foul or require routine cleaning Easy calibration and control set-up Simple keypad calibration with display Diagnostics and level display

Reliable monitoring of liquids and solids for a continuous level output

The probe continuously monitors product levels to provide a proportional level signal for pumps, alarms or control system interface.

The 2880-LT sensing probe monitors the capacitance field around the active probe.

As the volume of product increases in the vessel, the probe capacitance changes. A 4-20 mA output signal is provided for interface with customer controls and systems. A quick calibration can be set using any two points along the probe length.

Features and Benefits

  • No moving parts
  • Electronics is integral to the probe
  • High corrosion resistant Teflon and stainless steel wetted parts
  • Capacitance technology responds to all product types
  • HF capacitance technology does not foul or require routine cleaning
  • Easy calibration and control set-up
  • Simple keypad calibration with display
  • Diagnostics and level display
Supplier's Site

Technical Specifications

  Arjay Engineering
Product Category Level Sensors
Product Number 2880-LT
Product Name Level Transmitter
Device Classification Sensor Only; Sensor System; Transmitter
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
Output Options AnalogCurrent
Maximum Operating Pressure 1500 psi (1056 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Oil/Water Separator & Sump Liquid Level Alarm - 2882-OWS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details
Plugged Chute Detector - 2852-PCD - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Continuous Level
View Details
Foam Control Monitor - 2880-FCM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Dry Pump Monitor - 2852-DPM - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid
Level Measurement Type Continuous Level
View Details